location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 16-n0012ne AMD Ryzen™ 7 6800H حاسوب محمول 40,9 سم (16.1") Quad HD 32 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
HP segment:
HP segment
منزل
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-n0012ne
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7D7S7EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197192150009 show
الفئة:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 1010
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2023
Product end of life date
Bullet Points HP OMEN 16-n0012ne AMD Ryzen™ 7 6800H حاسوب محمول 40,9 سم (16.1") Quad HD 32 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - معالج AMD Ryzen™ 7 6800H (بتردد معزَّز أقصى يصل إلى 4.7 جيجاهرتز وذاكرة تخزين مؤقت L3 سعة 16 م ب، و8 نواة، و16 سلسلة معالجة)
  • - Windows 11 Home
  • - شاشة عرض QHD بعرض قطري 40.9 سم (16.1 بوصة)
  • - بطاقة رسومات NVIDIA® GeForce RTX™ 3060 Laptop GPU (ذاكرة GDDR6 مخصصة سعة 6 جيجابايت)
  • - 32 GB memory; 1 TB SSD storage
الضمان : ضمان محدود لمدة سنة واحدة (1/1/0)، يغطي قطع الغيار مع أجرة اليد العاملة لمدة سنة واحدة. لا يوجد إصلاح في موقع العمل. تختلف الشروط والأحكام باختلاف البلد. وتسري قيود واستثناءات معينة. تم تضمين خدمة الدعم: خدمة SmartFriend لمدة 1 سنة من HP. للتعرّف على الشروط والأحكام، تفضل بزيارة https://cpc.ext.hp.com/portal/site/cpc/details/?serviceProductNumber=UL054E&selectedCountry=AE&lang=en_US
Long product name HP OMEN 16-n0012ne AMD Ryzen™ 7 6800H حاسوب محمول 40,9 سم (16.1") Quad HD 32 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home أسود :
The short editorial description of HP OMEN 16-n0012ne AMD Ryzen™ 7 6800H حاسوب محمول 40,9 سم (16.1") Quad HD 32 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home أسود

OMEN Gaming Laptop 16-n0012ne
أكثر>>>
HP OMEN 16-n0012ne AMD Ryzen™ 7 6800H حاسوب محمول 40,9 سم (16.1") Quad HD 32 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home أسود:
The official marketing text of HP OMEN 16-n0012ne AMD Ryzen™ 7 6800H حاسوب محمول 40,9 سم (16.1") Quad HD 32 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home أسود as supplied by the manufacturer

أقصى قوة أداء تجتمع مع أقصى تبريد.
الكمبيوتر المحمول OMEN جاهز للذهاب معك أينما كنت. استمتع بقوة أداء الكمبيوتر المكتبي من خلال معالج AMD[1] وبطاقة رسومات حديثة، وكلاهما يحظى بالتبريد بواسطة تقنية OMEN Tempest Cooling. كما أن الشاشة مثيرة للإعجاب بنفس القدر بفضل ما تتمتع به من الدقة العالية وتقنية الضوء الأزرق الخافت المعتمدة من TUV Eyesafe[2]. يتيح لك هذا الكمبيوتر المحمول للألعاب توسيع الإمكانات بفضل الكثير من منافذ USB[3 و4].

Short summary description HP OMEN 16-n0012ne AMD Ryzen™ 7 6800H حاسوب محمول 40,9 سم (16.1") Quad HD 32 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home أسود:
This short summary of the HP OMEN 16-n0012ne AMD Ryzen™ 7 6800H حاسوب محمول 40,9 سم (16.1") Quad HD 32 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home أسود data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 16-n0012ne, AMD Ryzen™ 7, 3,2 جيغاهرتز, 40,9 سم (16.1"), 2560 x 1440 بيكسل, 32 جيغابايت, 1 تيرا بايت

Long summary description HP OMEN 16-n0012ne AMD Ryzen™ 7 6800H حاسوب محمول 40,9 سم (16.1") Quad HD 32 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home أسود:
This is an auto-generated long summary of HP OMEN 16-n0012ne AMD Ryzen™ 7 6800H حاسوب محمول 40,9 سم (16.1") Quad HD 32 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home أسود based on the first three specs of the first five spec groups.

HP OMEN 16-n0012ne. نوع المنتج: حاسوب محمول, شكل الجهاز: صدفي. فئة المعالج: AMD Ryzen™ 7, طراز المعالج: 6800H, ترددات المعالج: 3,2 جيغاهرتز. قطر الشاشة: 40,9 سم (16.1"), نوع HD: Quad HD, وضوح العرض: 2560 x 1440 بيكسل. الذاكرة الداخلية: 32 جيغابايت, نوع الذاكرة الداخلية: DDR5-SDRAM. سعة التخزين الاجمالية: 1 تيرا بايت, وسائط التخزين: سواقة قرص ثابت. طراز موائم الرسوميات المدمج: AMD Radeon 680M. نظام التشغيل المثبت: Windows 11 Home. لون المنتج: أسود

قوة أداء تضاهي الكمبيوتر المكتبي
قوة أداء تضاهي الكمبيوتر المكتبي

يظل المعالج[1] وبطاقة الرسومات لديك باردين حتى عند اشتعال الحماس في ممارسة الألعاب باستخدام تقنية OMEN Tempest Cooling.

شاشة غامرة مقاس 16.1 بوصة
شاشة غامرة مقاس 16.1 بوصة

اندمج بحواسك في شاشة ضخمة دقيقة الحواف من ثلاثة جوانب وتتسم بدقة عالية وتقنية الضوء الأزرق الخافت المعتمدة من TUV Eyesafe[2].

مساحة للأجهزة الإضافية
مساحة للأجهزة الإضافية

يمكنك توصيل وحدة تخزين خارجية أو وحدات معالجة رسومات إضافية أو هاتفك الذكي بفضل الكثير من منافذ USB[4].

شاشة معتمدة من Eyesafe®‎

تستوفي الشاشات المعتمدة من Eyesafe®‎ متطلبات الضوء الأزرق الخافت من TÜV ومعايير Eyesafe®‎ لحماية عينيك من الضوء الأزرق الضار بدون تشويه جودة الألوان. تساعد أجهزة الكمبيوتر المحمولة المزوَّدة بشاشات مدمجة معتمدة من Eyesafe®‎ على تقليل الإجهاد البصري، وزيادة راحة العين عند الاستخدام لفترات طويلة من الوقت.

HP QuickDrop

يمكنك نقل الصور ومقاطع الفيديو والمستندات لاسلكيًا وغير ذلك الكثير بين الكمبيوتر الشخصي والجهاز المحمول.

تجربة صوت استثنائية غنية

ينبض الترفيه بالحيوية بصوت مثير بفضل مكبري الصوت من HP‏ وتقنية HP Audio Boost‏ والصوت المضبوط من قبل خبراء شركة Bang & Olufsen‏. استمتع بالصوت المثالي الذي يحرك مشاعرك.

دعم MU-MIMO

إذا كان لديك العديد من أجهزة MU-MIMO في منزلك، يعمل دعم MU MIMO مع موجه MU-MIMO لمضاعفة معدل نقل بيانات الشبكة للحصول على أداء أكثر سلاسة عبر الإنترنت.

منفذ SuperSpeed USB Type-A بسرعة نقل إشارات بيانات تبلغ 5 جيجابت/ثانية

يمكنك توصيل جهاز التخزين الخارجي المفضل لديك باستخدام منفذ SuperSpeed USB Type-A، الذي يتميز بسرعة نقل إشارات بيانات تبلغ 5 جيجابت/ثانية.

شبكة ExpressVPN

اعمل على إخفاء عنوان IP وتشفير بيانات شبكتك؛ حتى لا يتمكن أي أحد من رؤية ما تفعله. قاوم تهديدات الاختراق حتى عند التصفح على شبكة Wi-Fi عامة.

McAfee® LiveSafe™‎

يشمل ذلك الاشتراك المجاني لمدة 12 شهرًا في خدمة McAfee® LiveSafe™‎. خدمة McAfee® LiveSafe™‎ تعزز أسلوب استخدامك في العالم الرقمي من خلال حماية البيانات والهوية وجميع الأجهزة، حتى يتسنى لك التمتع باتصال جدير بالثقة.

احصل على شكل جديد كليًا
احصل على شكل جديد كليًا

يوفِّر نظام التشغيل Windows 11مساحة عمل هادئة وإبداعية يمكنك فيها السعي وراء تحقيق أنواع شغفك المختلفة من خلال أسلوب استخدام جديد. بدءًا من قائمة "ابدأ" في حلتها الجديدة ووصولاً إلى الطرق الجديدة للاتصال بالأشخاص المفضلين لديك والأخبار والألعاب والمحتوى - يمثل Windows 11 مكانًا للتفكير والتعبير والإبداع بطريقة طبيعية. [5]

معالجات من السلسلة AMD Ryzen™ 6000

تجتمع السرعة مع الأداء العالي عندما تخوض أقوى المغامرات على كمبيوتر محمول للألعاب يعمل بمعالجات AMD Ryzen™‎. اغتنم قوة الأداء التي تحتاجها لتحقيق أروع الانتصارات، دون المساس بعمر البطارية. [6]

NVIDIA® GeForce RTX™ 3060

تتيح لك بطاقة الرسومات GeForce RTX™ 3060 خوض المغامرات الشيقة في أحدث الألعاب باستخدام قوة إمكانات Ampere، وهي بنية RTX من الجيل الثاني التي أنتجتها NVIDIA. احصل على أداء مذهل بفضل مراكز تعقب الِأشعة المتطورة ومراكز التوجيه بالشد والمعالجات المتعددة لبث المحتوى الجديدة وذاكرة G6 عالية السرعة. [7]

تقنية AMD FreeSync™‎‏

شاهد واستمتع بالفرق الواضح للسلاسة وسرعة الاستجابة عند ممارسة الألعاب. بفضل مزامنة معدل التحديث مع وحدة معالجة الرسومات لديك، تجعل تقنية AMD FreeSync™‎ تقطع الصور على الشاشة وتأخر الاستجابة للإدخال وتشويش العرض شيئًا من الماضي البعيد. [8]

شاشة IPS مضادة للتوهج بدقة عالية رباعية QHD

استمتع بدقة عالية رباعية (QHD) غامرة تأسر الحواس مزوّدة بتقنية IPS. فهذا الجهاز مزوّد بشاشة مضادة للتوهج لتقليل انعكاس الضوء، مما يجعل الشاشة توفر تجربة ترفيهية رائعة. [9]

DTS: تقنية X® Ultra

تقدم هذه التقنية أوضاعًا صوتية مولّفة خصيصًا لمختلف أنواع الألعاب للاستمتاع بتأثير غامر للحواس يمنح أفضل تجربة ترفيهية ممكنة، وذلك بفضل إنتاج صوت أصيل ثلاثي الأبعاد ودقيق من ناحية التوزيع المكاني عند استخدام أي سماعة رأس. [10]

البلاستيك المستخرج من المحيط

لقد صنعنا هذا الكمبيوتر المحمول بما يراعي الاعتبارات البيئية، فهو يتضمن مواد مستدامة مثل مكونات البلاستيك التي تم جمعها من الأماكن القريبة من المحيطات المستخدمة في إنتاج هيكل مكبر الصوت، والألومنيوم المُعاد تدويره. [11]

تحتوي أغطية أزرار لوحة المفاتيح على مواد بلاستيكية معاد تدويرها بعد الاستهلاك

نحن نعمل جاهدين على تصميم لوحات المفاتيح الأكثر استدامة، وذلك باستخدام أغطية أزرار مصنوعة من البلاستيك المعاد تدويره بعد الاستهلاك. [12]

تقنية الشحن السريع من HP

عند انخفاض طاقة الكمبيوتر المحمول لديك، فلا يوجد شخص لديه وقت للانتظار لساعات لإعادة الشحن. أطفئ جهازك وانتقل من 0 إلى 50% في حوالي 30 دقيقة. [13]

متصلة بدون مجهود
متصلة بدون مجهود

استمتع بسرعات أعلى وأداء محسّن وقدرة أكبر ومعدلات تأخر أقل من التكرارات السابقة باستخدام تقنية Wi-Fi 6E. [14]

الاستعداد في وضع الاتصال

يتيح لك مجال الرؤية بزاوية واسعة تبلغ 88 درجة إجراء محادثات الفيديو مع جميع أفراد عائلتك أو مجموعة الأصدقاء بالكامل بتفاصيل فائقة الوضوح. [15]

تصميم
اسم اللون
فضي معدني
نوع المنتج *
حاسوب محمول
لون المنتج *
أسود
شكل الجهاز *
صدفي
تموضع السوق
اللعب
سنة المقدمة
2022
الاسم التجاري الأصلي
HP
عرض
قطر الشاشة *
40,9 سم (16.1")
وضوح العرض *
2560 x 1440 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD
Quad HD
نوع اللوحة
IPS
نسبة الأبعاد الأصلية
16:9
شاشة مقاومة للمعان
Yes
تقنية إطار العرض
Micro-Edge
سطوع الشاشة
300 شمعة/متر مربع
حجم الشاشة قطريا (المتري)
40,9 سم
مساحة الألوان الأساسية أحمر أخضر أزرق
sRGB
سلسلة الألوان
100%
ارتفاع/انخفاض استجابة الشاشة
3 مللي ثانية
معدل التحديث الأقصى
165 هرتز
المعالج
صانع المعالج *
AMD
فئة المعالج *
AMD Ryzen™ 7
طراز المعالج *
6800H
نوى المعالجات
8
أسنان المعالج
16
تردد تعزيز المعالج
4,7 جيغاهرتز
ترددات المعالج *
3,2 جيغاهرتز
ذاكرة المعالج المخبئية
16 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
الذاكرة
الذاكرة الداخلية *
32 جيغابايت
نوع الذاكرة الداخلية
DDR5-SDRAM
سرعة ساعة الذاكرة
4800 ميجا هرتز
عامل شكل الذاكرة
SO-DIMM
تصميم الذاكرة فتحات x حجم)
2 x 16 جيغابايت
مداخل الذاكرة
2x SO-DIMM
Memory slots (available)
2
عدد فتحات وحدات التوسع الفارغة للذاكرة الداخلية
2
تكنولوجيا صناعة الدارات السريعة ECC
No
غير صناعة الدارات السريعة Non-ECC
Yes
وسائط التخزين
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص ثابت
الاستطاعة الإجمالية لسواقات القرص الثابت
1 تيرا بايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
1 تيرا بايت
نوع ذاكرة وسيط التخزين ذو الحالة الثابتة
TLC
وصلة محرك الأقراص الثابتة الخارجية
PCI Express
NVMe
Yes
عامل شكل SSD
M.2
نوع محرك الأقراص الضوئية *
No
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
SD
الرسومات
الشركة المصنعة لوحدة معالجة الرسومات المنفصلة
NVIDIA
طراز موائم الرسوميات المخبأ *
NVIDIA GeForce RTX 3060
ذاكرة موائم الرسوميات المكتومة
6 جيغابايت
نوع ذاكرة الرسوميات المدمجة
GDDR6
موائم الرسوميات المدمج *
Yes
مصنع وحدة معالجة الرسومات المدمجة
AMD
بطاقة رسوميات ديسكريت *
Yes
طراز موائم الرسوميات المدمج *
AMD Radeon 680M
AMD FreeSync
Yes
الصوت
نظام الصوت
B&O PLAY
مكبرات الصوت مدمجة
Yes
عدد مكبرات الصوت المدمجة
2
صانع مكبرات الصوت
Bang & Olufsen
ميكروفون داخلي
Yes
عدد الميكروفونات
2
آلة التصوير
آلة تصوير أمامية
Yes
نسق غشارة آلة التصوير الأمامية
720p
آلة التصوير
كاميرا أمامية نوع HD
عالي الوضوح
الشبكات
معيار واي فاي *
Wi-Fi 6E (802.11ax)
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6E (802.11ax)
اتصال شبكة الجوال *
No
نوع الانتينا الهوائي
2x2
طراز كونترولر WLAN
MediaTek MT7922
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
MediaTek
اتصال الشيكة المحلية LAN
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
بلوتوث
Yes
اصدار البلوتوث
5.3
مداخل معددة، مخارج متعددة
Yes
تقنية الكوابل
10/100/1000Base-T(X)
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
3
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-C
2
عدد منافذ بطاقة الشبكة (RJ-45)
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
2.1
منفذ سماعة/ميكروفون مزدوج
Yes
نوع بوابة الشحن
يو إس بي من نوع C
طور USB Type-C DisplayPort Alternate
Yes
USB Power Delivery
Yes
رقود وشحن USB
Yes
منافذ رقود وشحن USB
3
أداء
رقائق اللوحة الرئيسية
AMD SoC
حساس درجة الحرارة
Yes
لوحة المفاتيح
جهاز التأشير
لوحة التحكم باللمس
لوحة مفاتيح رقمية *
No
لوحة مفاتيح مضاءة خلفياً
Yes
منطقة الإضاءة الخلفية للوحة المفاتيح
4 مناطق أحمر وأخضر وأزرق (RGB)
لوحة مفاتيح بالحجم الكامل
Yes
برمجيات
نظام التشغيل المثبت *
Windows 11 Home
مزايا خاصة بالعلامة التجارية
إتش بي أوديو بيوست
Yes
نوع مكبرات صوت إتش بي
HP Dual Speakers
HP Smart AC Adapter
Yes
HP Imagepad
Yes
كاميرا أمامية إتش بي
HP Wide Vision HD
قسم HP
منزل
بطارية
تقنية البطارية
ليثيوم بوليمر
عدد وحدات البطارية
6
استطاعة البطارية (واط ساعي) *
83 واط ساعي
مدى حياة البطارية (القصوى)
8,75 ساعة
مدة التشغيل المستمر للفيديو
11,5 ساعة
الشحن السريع
Yes
زمن الشحن السريع (50%)
30 الحد الأدنى
وزن البطارية
290 غرام
إدارة الطاقة
طاقة محول التيار المتردد
280 عرض
تردد محول التيار المتردد
50 - 60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
الأمن
وحدات النظام الموثوق بها (TPM)
Yes
حماية كلمة المرور
Yes
نوع حماية بكلمة مرور
BIOS, تشغيل الطاقة, مستخدم
الاستدامة
الامتثال للاستدامة
Yes
شهادات الاستدامة
نجمة الطاقة, EPEAT Silver
التقنيات والمواد المستدامة
الحافة وهيكل (هياكل) مكبر الصوت مصنوعة من البلاستيك المستخرج من المحيط; إطار لوحة المفاتيح مصنوع من معدن معاد تدويره; تحتوي أغطية أزرار لوحة المفاتيح والمقصات على مواد بلاستيكية معاد تدويرها بعد الاستهلاك
الوزن والأبعاد
العرض
369 ملم
العمق
248 ملم
الارتفاع
23 ملم
الوزن *
2,33 كيلو غرام
تعبئة البيانات
عرض التغليف
69 ملم
عمق التغليف
552 ملم
ارتفاع التغليف
345 ملم
وزن الحزمة
3,86 كيلو غرام
محتوى التغليف
لوحة المفاتيح متضمنة
Yes
مزايا أخرى
عدد مكبرات الصوت
2
البلد Distributor
United Arab Emirates 2 distributor(s)
إخلاء المسؤولية HP OMEN 16-n0012ne AMD Ryzen™ 7 6800H حاسوب محمول 40,9 سم (16.1") Quad HD 32 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home أسود:
إخلاء المسؤولية

[1] صُممت تقنية المعالجات متعددة المراكز لتحسين أداء برامج محددة. وليس حتميًا أن يستفيد جميع العملاء أو تطبيقات البرامج من استخدام هذه التقنية. ويختلف الأداء وتردد ساعة المعالج باختلاف أعباء عمل التطبيقات وتكوينات البرامج والأجهزة. ولا يعد ترقيم AMD مقياسًا لسرعة الساعة.
[2] معتمد من Eyesafe. راجع الموقع الإلكتروني https://www.tuv.com/world/en/eye-comfort.html لمزيد من التفاصيل.
[4] للحصول على الأداء الأمثل وإمكانية شحن البطارية أثناء ممارسة الألعاب والعرض، استخدم محول الطاقة المرفق بالكمبيوتر الشخصي. يمكنك استخدام محول ®Type-C بقدرة 100 واط/20 فولت أو شاحن متنقل عند تشغيل المهام ذات التحميل الخفيف. تعمل ميزة الشحن أثناء إيقاف تشغيل النظام فقط عند التوصيل بمحول ®Type-C بقدرة 20 فولت أو بشاحن متنقل.

[5] لا تتوفر بعض الميزات في بعض إصدارات أو نُسخ Windows. قد تتطلب الأنظمة ترقية و/أو شراء أجهزة أو برامج تشغيل أو برامج أخرى على حدة أو تحديث نظام BIOS للاستفادة من جميع وظائف Windows بشكل كامل. يتم تحديث Windows وتمكينه تلقائيًا. يلزم توفر إنترنت عالي السرعة وحساب Microsoft. قد يتم تطبيق رسوم موفر خدمة الإنترنت، كما قد يتم تطبيق متطلبات إضافية بمرور الوقت للحصول على التحديثات. راجع موقع http://www.windows.com.
[6] صُممت تقنية المعالجات متعددة المراكز لتحسين أداء برامج محددة. وليس حتميًا أن يستفيد جميع العملاء أو تطبيقات البرامج من استخدام هذه التقنية. ويختلف الأداء وتردد ساعة المعالج باختلاف أعباء عمل التطبيقات وتكوينات البرامج والأجهزة. ولا يعد ترقيم AMD مقياسًا لسرعة الساعة.
[7] ‎©2022 NVIDIA Corporation. NVIDIA وشعار NVIDIA وGeForce وGeForce RTX علامات تجارية مسجلة و/أو علامات تجارية لشركة NVIDIA Corporation في الولايات المتحدة وبلدان أخرى. وجميع العلامات التجارية وحقوق الطبع والنشر الأخرى مملوكة لأصحابها المعنيين.
[8] لا تتوفر تقنية FreeSync™‎ إلا عند التوصيل بمنفذ DisplayPort أو HDMI. تُعد ™FreeSync تقنية من AMD‎ تم تزويد الشاشات عالية الدقة بالكامل FHD وذات الدقة العالية الرباعية QHD بها، فقد تم تصميمها للتخلص من تقطع و/أو تمزق الصورة في الألعاب ومقاطع الفيديو عن طريق مزامنة معدل تحديث الشاشة مع معدل الإطارات لبطاقة الرسومات. ويلزم وجود شاشة وبطاقة رسومات AMD Radeon™‎ و/أو وحدة معالجة مسرعة AMD A-Series متوافقة مع تقنية DisplayPort™ Adaptive-Sync. كما يلزم برنامج التشغيل AMD Catalyst™ 15.2 Beta (أو أحدث). وتختلف معدلات التحديث التكيفية باختلاف الشاشة.
[11] تختلف النسبة المئوية للمواد البلاستيكية معادة التدوير المجموعة من الأماكن القريبة من المحيطات الموجودة في كل مكوّن حسب المنتج. صُنع غطاء المنتج في أجهزة الكمبيوتر المحمولة من مادة الألومنيوم المعاد تدويرها. تختلف النسبة المئوية للألمنيوم المعاد تدويره حسب المنتج.
[12] تختلف النسبة المئوية للبلاستيك المعاد تدويره بعد الاستهلاك الموجود في أغطية الأزرار باختلاف المنتج.
[13] يتم شحن البطارية إلى 50% في غضون 30 دقيقة عندما يكون النظام متوقفًا عن التشغيل (باستخدام أمر "إيقاف التشغيل"). يوصى باستخدامه مع محول HP المرفق بالكمبيوتر المحمول، ويوصى بعدم استخدامه مع شاحن بطارية ذي سعة أقل. وبعد وصول الشحن إلى 50% من سعة البطارية، تعود سرعة الشحن إلى طبيعتها. وقد تختلف مدة الشحن بنسبة +/-10% وفقًا لتحمل النظام. وهذه الميزة متوفرة في طرز مختارة من HP. راجع http://store.hp.com للحصول على قائمة شاملة بميزات المنتج.
[14] يلزم توفر نقطة وصول لاسلكية وخدمة إنترنت، علمًا بأنه يتم بيعهما بشكل منفصل. إذ إن توفر نقاط الوصول اللاسلكية العامة محدود. وتتوافق وحدة Wi-Fi 6 مع الإصدارات السابقة بمواصفات 802.11 الأقدم. تم تصميم تقنية اتصال Wi-Fi 6 لدعم سرعات نقل بمعدل جيجابت عند نقل الملفات بين جهازين متصلين بجهاز التوجيه نفسه. ويلزم جهاز توجيه لاسلكي يُباع بشكل منفصل يدعم قنوات بتردد 80 ميجاهرتز أو أعلى. تقنية Wi-Fi 6 (802.11ax) غير مدعومة في بيلاروسيا، حيث سيتم تعديل إعدادات Wi-Fi وفقًا للاشتراطات التنظيمية المحلية (802.11ac).

إخلاء المسؤولية عن المواصفات الفنية
سعة تخزين Dropbox مجانية تبلغ 25 جيجابايت لمدة 12 شهرًا من تاريخ التسجيل. للحصول على التفاصيل وشروط الاستخدام كاملة بما في ذلك سياسات الإلغاء، تفضل بزيارة موقع Dropbox على الويب https://www.dropbox.com/help/space/hp-promotion. خدمة الإنترنت مطلوبة وهي ليست مضمَّنة.
يشمل ذلك الاشتراك المجاني لمدة سنة في خدمة McAfee LiveSafe. إمكانية الوصول إلى الإنترنت مطلوبة ولكنها ليست مضمّنة. الاشتراك مطلوب بعد انتهاء الصلاحية.
يتم شحن البطارية حتى 50% في غضون 30 دقيقة عندما يكون النظام متوقفًا عن التشغيل (باستخدام أمر "إيقاف التشغيل"). يوصى باستخدامه مع محول HP المرفق بالكمبيوتر المحمول، ويوصى بعدم استخدامه مع شاحن بطارية ذي سعة أقل. وبعد وصول الشحن إلى 50% من سعة البطارية، تعود سرعة الشحن إلى طبيعتها. وقد تختلف مدة الشحن بنسبة +/-10% وفقًا لتحمل النظام. وهذه الميزة متوفرة في طرز مختارة من HP. تفضل بزيارة http://store.hp.com للحصول على قائمة شاملة بميزات المنتج.
صُممت تقنية المعالجات متعددة المراكز لتحسين أداء برامج محددة. وليس حتميًا أن يستفيد جميع العملاء أو تطبيقات البرامج من استخدام هذه التقنية. ويختلف الأداء وتردد ساعة المعالج باختلاف أعباء عمل التطبيقات وتكوينات البرامج والأجهزة. ولا يعد ترقيم AMD مقياسًا لسرعة الساعة.
يختلف أداء تردد Max Boost وفقًا للأجهزة والبرامج والتكوين العام للنظام.
تم تصميم تقنية اتصال Wi-Fi 6E لدعم سرعات نقل بمعدل جيجابت عند نقل الملفات بين جهازين متصلين بجهاز التوجيه نفسه. ويلزم توفر جهاز توجيه لاسلكي، وهو يباع بشكل منفصل.
يلزم Wi-Fi 6E جهاز توجيه Wi-Fi 6E، يُباع بشكل منفصل، للتشغيل في نطاق 6 جيجاهرتز. إذ أن توفر نقاط الوصول اللاسلكية العامة محدود. وتتوافق وحدة Wi-Fi 6E مع الإصدارات السابقة بمواصفات 802.11 الأقدم. وتتوفر في البلدان التي تدعم تقنية Wi-Fi 6E.
تمثل كافة مواصفات الأداء المواصفات النموذجية المُقدمة من جهات تصنيع مكونات HP؛ قد يختلف الأداء الفعلي إما لأعلى أو لأقل.
النسبة المئوية لمنطقة العرض النشطة إضافة إلى غير النشطة مقابل منطقة العرض النشطة بالإضافة إلى الإطار. القياس والغطاء رأسي على المكتب.
للحصول علي أفضل النتائج من خلال وضع HP Sleep and Charge، استخدم كابل قياسي يدعم بروتوكول الشحن من منفذ USB أو محول الكابل بجهاز خارجي.
يُعد الضوء الأزرق الخافت من TUV قياسًا لجودة مواصفات اختبار امتثال الشاشة. تفضل بزيارة موقع https://www.certipedia.com/?locale=en#search لمزيد من التفاصيل.
يتم الرجوع إلى إصدار LastPass الأساسي بعد 30 يومًا.
ستختلف قدرة البطارية الفعلية بالواط في الساعة (واط/ساعة) عن السعة المحددة بالتصميم. ومن الطبيعي أن تنخفض سعة البطارية تبعًا لفترة الصلاحية والوقت والاستخدام والبيئة ودرجه الحرارة وتكوين النظام والتطبيقات المحملة والميزات وإعدادات إدارة الطاقة وعوامل أخرى.
يلزم التفعيل في غضون 180 يومًا من تفعيل Windows.
استنادًا إلى تسجيل U.S. EPEAT®‎ وفقًا لمعايير IEEE 1680.1-2018 EPEAT®‎. وتختلف حالة EPEAT®‎ حسب البلد. تفضل بزيارة موقع www.epeat.net للحصول على مزيد من المعلومات.
Eyesafe® Display للضوء الأزرق الخافت تمثل قياسًا لجودة مواصفات اختبار امتثال الشاشة. راجع موقع https://eyesafe.com لمزيد من التفاصيل.
لا تتوفر تقنية FreeSync™‎ إلا عند التوصيل بمنفذ DisplayPort أو HDMI. تُعد FreeSync تقنية من AMD‎ تم تزويد الشاشات عالية الدقة بالكامل FHD وذات الدقة العالية الرباعية QHD بها، فقد تم تصميمها للتخلص من تقطع و/أو تمزق الصورة في الألعاب ومقاطع الفيديو عن طريق مزامنة معدل تحديث الشاشة مع معدل الإطارات لبطاقة الرسومات. ويلزم وجود شاشة وبطاقة رسومات AMD Radeon™‎ و/أو وحدة معالجة مسرعة AMD A-Series متوافقة مع تقنية DisplayPort™ Adaptive-Sync. كما يلزم برنامج التشغيل AMD Catalyst™ 15.2 Beta (أو أحدث). وتختلف معدلات التحديث التكيفية باختلاف الشاشة.
قد تتفاوت أبعاد الجهاز والوزن نظرًا لمتغيرات التكوين والتصنيع.
تختلف النسبة المئوية للمواد البلاستيكية معادة التدوير المجموعة من الأماكن القريبة من المحيطات الموجودة في كل مكوّن حسب المنتج.
صُنع غطاء المنتج في أجهزة الكمبيوتر المحمولة من مواد معدنية مُعاد تدويرها. تختلف النسبة المئوية للمعادن المعاد تدويرها حسب المنتج.
تحتوي مكونات لوحة المفاتيح على بلاستيك معاد تدويره بعد الاستهلاك. تختلف النسبة المئوية للمواد المعاد تدويرها بعد الاستهلاك ضمن كل مكون حسب المنتج.
للحصول على الأداء الأمثل وإمكانية شحن البطارية أثناء ممارسة الألعاب والعرض، استخدم محول الطاقة المرفق بالكمبيوتر الشخصي. يمكنك استخدام محول Type-C بقدرة 100 واط/20 فولت أو شاحن متنقل عند تشغيل المهام ذات التحميل الخفيف. تعمل ميزة الشحن أثناء إيقاف تشغيل النظام فقط عند التوصيل بمحول Type-C بقدرة 20 فولت أو بشاحن متنقل.
يُباع Xbox Game Pass بشكل منفصل. يلزم بطاقة الائتمان. ما لم تقم بالإلغاء، سيتم تحصيل رسوم العضوية العادية السارية في ذلك الوقت عند انتهاء الفترة الترويجية. تنطبق الشروط والاستثناءات وقيود البث. Xbox Cloud Gaming (Beta): أجهزة ومناطق محددة. بعد انتهاء المدة، يلزم عضوية نشطة لممارسة الألعاب واللعب الجماعي عبر الإنترنت. يختلف كتالوج الألعاب بمرور الوقت والمنطقة والجهاز. يُباع المحتوى القابل للتنزيل (DLC) بشكل منفصل؛ إذا تمت إزالة لعبة من الكتالوج أو انتهت عضويتك، فستحتاج إلى شراء اللعبة بشكل منفصل لاستخدام المحتوى القابل للتنزيل. إذا كنت بالفعل عضوًا في Xbox Live Gold و/أو Game Pass لجهاز تشغيل ألعاب/كمبيوتر شخصي، فسيتم تحويل أي أيام متبقية في العضويات إلى Ultimate باستخدام نسبة تحويل. تخضع عمليات استرداد الرموز في المستقبل أيضًا لنسبة التحويل. جميع التحويلات إلى Ultimate نهائية. تتوفر التفاصيل ومتطلبات النظام على www.xbox.com/gamepass. يسري العرض في جميع أسواق Xbox Game Pass باستثناء روسيا. Digital Direct: سيتم توصيل المحتوى الرقمي الخاص بك مباشرةً إلى جهازك أثناء الإعداد؛ لا توجد رموز مطلوبة.
تعمل إمكانية "بدون تذبذب" على منع التذبذب الذي يحدث على الشاشة وذلك عبر دمج مصابيح إضاءة خلفية للتعتيم بالتيار المستمر. تعمل لوحة OLED عن طريق التعتيم بالتيار المستمر فقط لدرجات السطوع الأعلى من 100 شمعة.
Bluetooth® 5.3 operation requires Microsoft OS/Chrome OS support. Until Microsoft OS/Chrome OS support is available, Bluetooth® 5.3 will function as Bluetooth® 5.2 or lower.