location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 16-h0057ne Intel® Core™ i9 i9-12900H حاسوب محمول 40,6 سم (16") WQXGA 32 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
16
HP segment:
HP segment
منزل
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-h0057ne
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
79Z37EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029884800 show
الفئة:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 1320
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2024
Product end of life date
Bullet Points HP ENVY 16-h0057ne Intel® Core™ i9 i9-12900H حاسوب محمول 40,6 سم (16") WQXGA 32 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - معالج Intel® Core™ i9-12900H (بتردد يصل إلى 5.0 جيجاهرتز مع تقنية Intel® Turbo Boost وذاكرة تخزين مؤقت L3 سعة 24 ميجابايت و14 نواة، 20 سلسلة معالجة)
  • - Windows 11 Home
  • - شاشة بدقة WQXGA ومقاس قُطري 40.6 سم (16 بوصة)
  • - بطاقة رسومات NVIDIA® GeForce RTX™ 3060 Laptop GPU (ذاكرة GDDR6 مخصصة سعة 6 جيجابايت)
  • - 32 GB memory; 1 TB SSD storage
الضمان : ضمان محدود لمدة سنة واحدة (1/1/0)، يغطي قطع الغيار مع أجرة اليد العاملة لمدة سنة واحدة. لا يوجد إصلاح في موقع العمل. تختلف الشروط والأحكام باختلاف البلد. وتسري قيود واستثناءات معينة. تم تضمين خدمة الدعم: خدمة SmartFriend لمدة 1 سنة من HP. للتعرّف على الشروط والأحكام، تفضل بزيارة https://cpc.ext.hp.com/portal/site/cpc/details/?serviceProductNumber=UL054E&selectedCountry=AE&lang=en_US
Long product name HP ENVY 16-h0057ne Intel® Core™ i9 i9-12900H حاسوب محمول 40,6 سم (16") WQXGA 32 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home فضة :
The short editorial description of HP ENVY 16-h0057ne Intel® Core™ i9 i9-12900H حاسوب محمول 40,6 سم (16") WQXGA 32 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home فضة

ENVY Laptop 16-h0057ne
أكثر>>>
HP ENVY 16-h0057ne Intel® Core™ i9 i9-12900H حاسوب محمول 40,6 سم (16") WQXGA 32 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home فضة:
The official marketing text of HP ENVY 16-h0057ne Intel® Core™ i9 i9-12900H حاسوب محمول 40,6 سم (16") WQXGA 32 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home فضة as supplied by the manufacturer

الإمكانات الفائقة وقابلية التنقل المذهلة والإمكانات الإبداعية السلسة في أي مكان
تمتع بإمكانية اتصال تتسم بالسلاسة مع جهاز HP Envy مقاس 16 بوصة. يمكنك الجمع بين إمكانات القوة الإبداعية لأجهزتك من خلال HP Palette. تمتع بدقة الألوان الفائقة على شاشة مقاس 16 بوصة. بالإضافة إلى ذلك، باستخدام معالج Intel®‎‏[1] وبطاقات الرسومات القوية، يمكنك معالجة جميع المهام التي تريدها عليه. تمتع بالظهور في أبهى صورة وتوصيل صوتك بقمة النقاء عند إجراء مكالمات الفيديو باستخدام كاميرا بدقة 5 ميجابكسل[2] مزودة بميزة Auto Frame (الإطارات التلقائية) وميزة AI Noise Reduction (تقليل الضوضاء باستخدام الذكاء الاصطناعي).

Short summary description HP ENVY 16-h0057ne Intel® Core™ i9 i9-12900H حاسوب محمول 40,6 سم (16") WQXGA 32 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home فضة:
This short summary of the HP ENVY 16-h0057ne Intel® Core™ i9 i9-12900H حاسوب محمول 40,6 سم (16") WQXGA 32 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home فضة data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 16-h0057ne, Intel® Core™ i9, 40,6 سم (16"), 2560 x 1600 بيكسل, 32 جيغابايت, 1 تيرا بايت, Windows 11 Home

Long summary description HP ENVY 16-h0057ne Intel® Core™ i9 i9-12900H حاسوب محمول 40,6 سم (16") WQXGA 32 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home فضة:
This is an auto-generated long summary of HP ENVY 16-h0057ne Intel® Core™ i9 i9-12900H حاسوب محمول 40,6 سم (16") WQXGA 32 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home فضة based on the first three specs of the first five spec groups.

HP ENVY 16-h0057ne. نوع المنتج: حاسوب محمول, شكل الجهاز: صدفي. فئة المعالج: Intel® Core™ i9, طراز المعالج: i9-12900H. قطر الشاشة: 40,6 سم (16"), نوع HD: WQXGA, وضوح العرض: 2560 x 1600 بيكسل. الذاكرة الداخلية: 32 جيغابايت, نوع الذاكرة الداخلية: DDR5-SDRAM. سعة التخزين الاجمالية: 1 تيرا بايت, وسائط التخزين: سواقة قرص ثابت. طراز موائم الرسوميات المدمج: Intel Iris Xe Graphics, طراز موائم الرسوميات المخبأ: NVIDIA GeForce RTX 3060. نظام التشغيل المثبت: Windows 11 Home. لون المنتج: فضة

معالج ديناميكي يلائم عملك لأداء فائق في المهام المتعددة

توزع معالجات Intel® Core™‎ من الجيل الثاني عشر الأداء حينما تكون في أمس الحاجة إليه - ما يوفر وقتك، ويزيد من قدرتك على القيام بما تريده بالفعل. [5]

NVIDIA® GeForce RTX™ 3060

احصل على أداء مذهل بفضل مراكز تعقب الِأشعة المتطورة ومراكز التوجيه بالشد والمعالجات المتعددة لبث المحتوى الجديدة وذاكرة G6 عالية السرعة. [6]

شاشة بدقة مصفوقة الرسومات الممتدة بدقة رباعية عريضة

اعرض إبداعاتك بكل ألوانها على شاشة ذات ألوان sRGB بواقع 100% للحصول على أقصى نطاق من التدرجات ودقة الألوان. [7]

شاشة معتمدة من Eyesafe®‎

تستوفي الشاشات المعتمدة من Eyesafe®‎ متطلبات الضوء الأزرق الخافت من TÜV ومعايير Eyesafe®‎ لحماية عينيك من الضوء الأزرق الضار بدون تشويه جودة الألوان لتقليل إجهاد العين عند العمل لفترات زمنية طويلة.

نظام الألوان sRGB بنسبة 100%

اعرض إبداعاتك بكل ألوانها على شاشة ذات ألوان sRGB بواقع 100% للحصول على أقصى نطاق من التدرجات ودقة الألوان.

خالية من التذبذب

باستخدام تقنية التعتيم بالتيار المستمر، التي تتحكم في السطوع عن طريق ضبط التيار المستمر بدلاً من تدوير الإضاءة الخلفية، استطعنا التخلص من تذبذب الشاشة للاستمتاع بمشاهدة أكثر راحة للعينين. [8]

HP QuickDrop

يمكنك نقل الصور ومقاطع الفيديو والمستندات لاسلكيًا وغير ذلك الكثير بين الكمبيوتر الشخصي والجهاز المحمول.

البلاستيك المستخرج من المحيط

لقد صنعنا هذا الكمبيوتر المحمول بما يراعي الاعتبارات البيئية، فهو يتضمن مواد مستدامة مثل مكونات البلاستيك التي تم جمعها من الأماكن القريبة من المحيطات المستخدمة في إنتاج هيكل مكبر الصوت، والألومنيوم المُعاد تدويره. [9]

تصميم مستدام

ونظرًا لأن العناصر الصغيرة تحدث فارقًا كبيرًا، يشتمل تصميم هذا المنتج على مواد مستدامة، مثل البلاستيك المجموع من الأماكن القريبة من المحيطات والبلاستيك المعاد تدويره بعد الاستهلاك. [10]

تقنية الشحن السريع من HP

عند انخفاض طاقة الكمبيوتر المحمول لديك، فلا يوجد شخص لديه وقت للانتظار لساعات لإعادة الشحن. أطفئ جهازك وانتقل من 0 إلى 50% في حوالي 30 دقيقة. [11]

اتصال Wi-Fi 6E

استمتع بسرعات أعلى وأداء محسّن وقدرة أكبر ومعدلات تأخر أقل من التكرارات السابقة باستخدام تقنية Wi-Fi 6E. [12]

غالق الكاميرا

وداعًا للأشرطة سيئة المنظر والصمغ اللزج لإخفاء لحظاتك الخاصة. اضمن المحافظة على خصوصيتك وتحقيق الأمان باستخدام غالق مادي مرئي يوقف تشغيل كاميرا الكمبيوتر عند عدم استخدامها.

كاميرا بدقة 5 ميجابكسل تعمل بالأشعة تحت الحمراء HP True Vision

تتيح لك الكاميرا عالية الجودة إجراء محادثة فيديو مع العائلة بأكملها بتفاصيل مذهلة، بدقة تصل إلى 2592 × 1944. يوفر لك مستشعر الأشعة تحت الحمراء إمكانية استخدام خاصية Windows Hello من أجل تسجيل الدخول لجهاز الكومبيوتر الخاص بك بطريقة أكثر أمانًا. [2]

منفذ Thunderbolt™ 4 مزوّد بإمكانية USB4™ Type-C®‎

يتيح لك حل Thunderbolt™‎ الأحدث في فئته تشغيل جهازك أو توصيل ما يصل إلى شاشتين بدقة 4K باستخدام كابل واحد وسرعة نقل إشارات فائقة تبلغ 40 جيجابت/ثانية.

نسخة تجريبية من McAfee Online Protection لمدة 30 يومًا

بادر بتأمين جهازك باستخدام حلول مكافحة الفيروسات والحماية الإلكترونية الحائزة على جوائز. يتضمن الإصدار التجريبي المجاني اتصال VPN آمنا لتحقيق الخصوصية وحماية البيانات عند التصفح على شبكة Wi-Fi عامة

عرض Adobe

احصل على نسخة تجريبية مجانية لمدة شهر واحد من أفضل تطبيقات الإبداع والإنتاجية من Adobe مع الكمبيوتر المشترى من HP.

تصميم
اسم اللون
فضّي طبيعي
نوع المنتج *
حاسوب محمول
لون المنتج *
فضة
شكل الجهاز *
صدفي
تموضع السوق
نوع أول
سنة المقدمة
2022
الاسم التجاري الأصلي
HP
عرض
قطر الشاشة *
40,6 سم (16")
وضوح العرض *
2560 x 1600 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD
WQXGA
نوع اللوحة
IPS
نسبة الأبعاد الأصلية
16:10
نوع زجاج الشاشة
زجاج من الحافة إلى الحافة
تقنية إطار العرض
Micro-Edge
سطوع الشاشة
400 شمعة/متر مربع
حجم الشاشة قطريا (المتري)
40,6 سم
مساحة الألوان الأساسية أحمر أخضر أزرق
sRGB
سلسلة الألوان
100%
معدل التحديث الأقصى
120 هرتز
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i9
جيل المعالج
12th gen Intel® Core™ i9
طراز المعالج *
i9-12900H
نوى المعالجات
14
أسنان المعالج
20
تردد تعزيز المعالج
5 جيغاهرتز
ذاكرة المعالج المخبئية
24 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
نقطة تصميم حرارية TDP قابلة للخفض
35 عرض
الذاكرة
الذاكرة الداخلية *
32 جيغابايت
نوع الذاكرة الداخلية
DDR5-SDRAM
سرعة ساعة الذاكرة
4800 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
2 x 16 جيغابايت
مداخل الذاكرة
2x SO-DIMM
Memory slots (available)
2
عدد فتحات وحدات التوسع الفارغة للذاكرة الداخلية
2
تكنولوجيا صناعة الدارات السريعة ECC
No
غير صناعة الدارات السريعة Non-ECC
Yes
وسائط التخزين
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص ثابت
الاستطاعة الإجمالية لسواقات القرص الثابت
1 تيرا بايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
1 تيرا بايت
نوع ذاكرة وسيط التخزين ذو الحالة الثابتة
TLC
وصلة محرك الأقراص الثابتة الخارجية
PCI Express
NVMe
Yes
عامل شكل SSD
M.2
نوع محرك الأقراص الضوئية *
No
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
MicroSD (TransFlash)
الرسومات
الشركة المصنعة لوحدة معالجة الرسومات المنفصلة
NVIDIA
طراز موائم الرسوميات المخبأ *
NVIDIA GeForce RTX 3060
ذاكرة موائم الرسوميات المكتومة
6 جيغابايت
نوع ذاكرة الرسوميات المدمجة
GDDR6
موائم الرسوميات المدمج *
Yes
مصنع وحدة معالجة الرسومات المدمجة
Intel
بطاقة رسوميات ديسكريت *
Yes
طراز موائم الرسوميات المدمج *
Intel Iris Xe Graphics
الصوت
نظام الصوت
B&O PLAY
مكبرات الصوت مدمجة
Yes
عدد مكبرات الصوت المدمجة
4
صانع مكبرات الصوت
Bang & Olufsen
ميكروفون داخلي
Yes
آلة التصوير
آلة تصوير أمامية
Yes
وضوح آلة التصوير الأمامية (رقمي)
5 ميجا بكسل
كاميرا بالأشعة تحت الحمراء
Yes
كاميرا للخصوصية
Yes
نوع الخصوصية
مغلاق الخصوصية
الشبكات
معيار واي فاي *
Wi-Fi 6E (802.11ax)
الشبكات
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6E (802.11ax)
اتصال شبكة الجوال *
No
نوع الانتينا الهوائي
2x2
طراز كونترولر WLAN
Intel Wi-Fi 6E AX211
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Intel
اتصال الشيكة المحلية LAN
No
بلوتوث
Yes
اصدار البلوتوث
5.3
مداخل معددة، مخارج متعددة
Yes
الربط
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-A
2
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
2.1
كمية 4 منافذ الصاعقة
2
منفذ الصاعقة 4 من انتل
Yes
منفذ سماعة/ميكروفون مزدوج
Yes
نوع بوابة الشحن
يو إس بي من نوع C
طور USB Type-C DisplayPort Alternate
Yes
USB Power Delivery
Yes
رقود وشحن USB
Yes
منافذ رقود وشحن USB
3
أداء
رقائق اللوحة الرئيسية
Intel SoC
مقياس تسارع
Yes
حساس درجة الحرارة
Yes
لوحة المفاتيح
جهاز التأشير
لوحة التحكم باللمس
لوحة مفاتيح رقمية *
No
لوحة مفاتيح مضاءة خلفياً
Yes
لوحة مفاتيح بالحجم الكامل
Yes
برمجيات
نظام التشغيل المثبت *
Windows 11 Home
ميزات خاصة المعالج
وصول مرن للذاكرة انتل
Yes
تقنية التنفيذ الموثوق انتل
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
برنامج انتل منصة الصورة الثابتة (SIPP)
Yes
بيت تعطيل التنفيذ
Yes
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
No
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
تقنية الافتراضية من انتل®
Yes
مزايا خاصة بالعلامة التجارية
إتش بي أوديو بيوست
Yes
نوع مكبرات صوت إتش بي
مكبرات صوت رباعية HP
HP Imagepad
Yes
كاميرا أمامية إتش بي
HP TrueVision 5MP
قسم HP
منزل
بطارية
تقنية البطارية
ليثيوم بوليمر
عدد وحدات البطارية
6
استطاعة البطارية (واط ساعي) *
83 واط ساعي
مدى حياة البطارية (القصوى)
9,75 ساعة
مدة التشغيل المستمر للفيديو
16,5 ساعة
الشحن السريع
Yes
زمن الشحن السريع (50%)
30 الحد الأدنى
وزن البطارية
310 غرام
إدارة الطاقة
طاقة محول التيار المتردد
200 عرض
تردد محول التيار المتردد
50 - 60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
الأمن
وحدات النظام الموثوق بها (TPM)
Yes
حماية كلمة المرور
Yes
نوع حماية بكلمة مرور
BIOS, تشغيل الطاقة, مستخدم
الاستدامة
الامتثال للاستدامة
Yes
شهادات الاستدامة
EPEAT Gold, نجمة الطاقة
التقنيات والمواد المستدامة
الحافة وهيكل (هياكل) مكبر الصوت وغطاء (أغطية) المفصلة كلها مصنوعة من البلاستيك المستخرج من المحيط; القاعدة وإطار لوحة المفاتيح والغلاف كلها مصنوعة من معدن معاد تدويره; تحتوي أغطية أزرار لوحة المفاتيح والمقصات على مواد بلاستيكية معاد تدويرها بعد الاستهلاك
الوزن والأبعاد
العرض
357,4 ملم
العمق
251,8 ملم
الارتفاع
19,9 ملم
الوزن *
2,38 كيلو غرام
تعبئة البيانات
عرض التغليف
69 ملم
عمق التغليف
598 ملم
ارتفاع التغليف
345 ملم
وزن الحزمة
3,71 كيلو غرام
محتوى التغليف
لوحة المفاتيح متضمنة
Yes
قلم كتابة
No
مزايا أخرى
عدد مكبرات الصوت
4
البلد Distributor
United Arab Emirates 2 distributor(s)
إخلاء المسؤولية HP ENVY 16-h0057ne Intel® Core™ i9 i9-12900H حاسوب محمول 40,6 سم (16") WQXGA 32 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home فضة:
إخلاء المسؤولية

[1] صُممت تقنية المعالجات متعددة المراكز لتحسين أداء برامج محددة. وليس حتميًا أن يستفيد جميع العملاء أو تطبيقات البرامج من استخدام هذه التقنية. ويختلف الأداء وتردد ساعة المعالج باختلاف أعباء عمل التطبيقات وتكوينات البرامج والأجهزة. ولا يُعد ترقيم Intel مقياسًا لأداء أعلى.
[2] قد تتطلب الميزات برامج أو تطبيقات أخرى من جهات خارجية لتوفير الوظائف المذكورة. خدمة الإنترنت مطلوبة ولكنها ليست مضمّنة.

[4] لا تتوفر بعض الميزات في بعض إصدارات أو نُسخ Windows. قد تتطلب الأنظمة ترقية و/أو شراء أجهزة أو برامج تشغيل أو برامج أخرى على حدة أو تحديث نظام BIOS للاستفادة من جميع وظائف Windows بشكل كامل. يتم تحديث Windows وتمكينه تلقائيًا. يلزم توفر إنترنت عالي السرعة وحساب Microsoft. قد يتم تطبيق رسوم موفر خدمة الإنترنت، كما قد يتم تطبيق متطلبات إضافية بمرور الوقت للحصول على التحديثات. راجع موقع http://www.windows.com.
[5] صُممت تقنية المعالجات المتعددة المحاور لتحسين أداء برامج محددة. وليس حتميًا أن يستفيد جميع العملاء أو تطبيقات البرامج من استخدام هذه التقنية. يختلف الأداء وتردد ساعة المعالج باختلاف أعباء عمل التطبيقات وتكوينات البرامج والأجهزة. لا يعد ترقيم Intel‏ مقياسًا لمستوى الأداء.
[6] حقوق الطبع والنشر © لعام 2023 محفوظة لشركة NVIDIA Corporation. NVIDIA وشعار NVIDIA وGeForce وGeForce RTX علامات تجارية مسجلة و/أو علامات تجارية لشركة NVIDIA Corporation في الولايات المتحدة وبلدان أخرى. وجميع العلامات التجارية وحقوق الطبع والنشر الأخرى مملوكة لأصحابها المعنيين.
[7] يتطلب عرض صور WQXGA وجود محتوى WQXGA.
[8] تعمل إمكانية "بدون تذبذب" على منع التذبذب الذي يحدث على الشاشة وذلك عبر دمج مصابيح إضاءة خلفية للتعتيم بالتيار المستمر.
[9] تختلف النسبة المئوية للمواد البلاستيكية معادة التدوير المجموعة من الأماكن القريبة من المحيطات الموجودة في كل مكوّن حسب المنتج. صُنع غطاء المنتج في أجهزة الكمبيوتر المحمولة من مادة الألومنيوم المعاد تدويرها. تختلف النسبة المئوية للألمنيوم المعاد تدويره حسب المنتج.
[10] تختلف النسبة المئوية للمواد البلاستيكية المجموعة من الأماكن القريبة من المحيطات والمُعاد تدويرها بعد الاستهلاك الموجودة في كل مكوّن حسب المنتج. وتعتمد النسبة المئوية لمحتوى البلاستيك المعاد تدويره على التحديد المنصوص عليه في معيار IEEE 1680.1-2018.
[11] يتم شحن البطارية إلى 50% في غضون 30 دقيقة عندما يكون النظام متوقفًا عن التشغيل (باستخدام أمر "إيقاف التشغيل"). يوصى باستخدامه مع محول HP المرفق بالكمبيوتر المحمول، ويوصى بعدم استخدامه مع شاحن بطارية ذي سعة أقل. وبعد وصول الشحن إلى 50% من سعة البطارية، تعود سرعة الشحن إلى طبيعتها. وقد تختلف مدة الشحن بنسبة +/-10% وفقًا لتحمل النظام. وهذه الميزة متوفرة في طرز مختارة من HP. راجع http://store.hp.com للحصول على قائمة شاملة بميزات المنتج.
[12] يلزم توفر نقطة وصول لاسلكية وخدمة إنترنت، علمًا بأنه يتم بيعهما بشكل منفصل. إذ إن توفر نقاط الوصول اللاسلكية العامة محدود. وتتوافق وحدة Wi-Fi 6E (802.11ax) مع الإصدارات السابقة بمواصفات 802.11 الأقدم. تعد Wi-Fi 6E جزءًا من اعتماد Wi-Fi Certified. تتوفر فقط في البلدان التي يتم فيها دعم Wi-Fi 6E (ثلاثي النطاقات - 2.4 جيجاهرتز/5 جيجاهرتز/6 جيجاهرتز). تم تصميم تقنية اتصال Wi-Fi 6E لدعم سرعات نقل بمعدل جيجابت عند نقل الملفات بين جهازين متصلين بجهاز التوجيه نفسه. ويلزم توفر جهاز توجيه لاسلكي، وهو يباع بشكل منفصل. وتُعد مواصفات Wi-Fi 6E تمهيدية وغير نهائية. وإذا كانت المواصفات النهائية مختلفة عن المواصفات التمهيدية، فقد تتأثر بذلك قدرة الكمبيوتر المحمول على الاتصال بأجهزة Wi-Fi 6E أخرى.

إخلاء المسؤولية عن المواصفات الفنية
سعة تخزين Dropbox مجانية تبلغ 25 جيجابايت لمدة 12 شهرًا من تاريخ التسجيل. للحصول على التفاصيل وشروط الاستخدام كاملة بما في ذلك سياسات الإلغاء، تفضل بزيارة موقع Dropbox على الويب https://www.dropbox.com/help/space/hp-promotion. خدمة الإنترنت مطلوبة وهي ليست مضمَّنة.
إمكانية الوصول إلى الإنترنت مطلوبة ولكنها غير مضمّنة. برنامج McAfee مثبت مسبقًا على جهاز الكمبيوتر الخاص بك، كما يلزم توفر حساب لتفعيله. يلزم تجديد الاشتراك بعد انتهاء الفترة التجريبية. لا تتوفر ميزة VPN في الهند أو الصين أو سوريا أو كوريا الشمالية. برنامج McAfee لا يتوافق مع نظام التشغيل Windows 11 في الوضع S. ستحتاج إلى التبديل إلى وضع يختلف عن الوضع S بشكل دائم. لا توجد رسوم مقابل التبديل إلى وضع يختلف عن الوضع S، ولكنك لن تتمكن من العودة إليه.
يتم شحن البطارية حتى 50% في غضون 30 دقيقة عندما يكون النظام متوقفًا عن التشغيل (باستخدام أمر "إيقاف التشغيل"). يوصى باستخدامه مع محول HP المرفق بالكمبيوتر المحمول، ويوصى بعدم استخدامه مع شاحن بطارية ذي سعة أقل. وبعد وصول الشحن إلى 50% من سعة البطارية، تعود سرعة الشحن إلى طبيعتها. وقد تختلف مدة الشحن بنسبة +/-10% وفقًا لتحمل النظام. وهذه الميزة متوفرة في طرز مختارة من HP. تفضل بزيارة http://store.hp.com للحصول على قائمة شاملة بميزات المنتج.
صُممت تقنية المعالجات متعددة المراكز لتحسين أداء برامج محددة. وليس حتميًا أن يستفيد جميع العملاء أو تطبيقات البرامج من استخدام هذه التقنية. يختلف الأداء وتردد ساعة المعالج بإختلاف أعباء عمل التطبيقات وتكوينات البرامج والأجهزة. لا يُعد ترقيم أو تسمية أ
تم تصميم تقنية اتصال Wi-Fi 6E لدعم سرعات نقل بمعدل جيجابت عند نقل الملفات بين جهازين متصلين بجهاز التوجيه نفسه. ويلزم توفر جهاز توجيه لاسلكي، وهو يباع بشكل منفصل.
يلزم لتقنية اتصال Wi-Fi 6E جهاز توجيه Wi-Fi 6E، يُباع بشكل منفصل، للتشغيل في نطاق 6 جيجاهرتز. إذ أن توفر نقاط الوصول اللاسلكية العامة محدود. وتتوافق وحدة Wi-Fi 6E مع الإصدارات السابقة بمواصفات 802.11 الأقدم. وهي متوفرة في البلدان التي تدعم تردد 6 جيجاهرتز.
تمثل كافة مواصفات الأداء المواصفات النموذجية المُقدمة من جهات تصنيع مكونات HP؛ قد يختلف الأداء الفعلي إما لأعلى أو لأقل.
النسبة المئوية لمنطقة العرض النشطة إضافة إلى غير النشطة مقابل منطقة العرض النشطة بالإضافة إلى الإطار. القياس والغطاء رأسي على المكتب.
للحصول علي أفضل النتائج من خلال وضع HP Sleep and Charge، استخدم كابل قياسي يدعم بروتوكول الشحن من منفذ USB أو محول الكابل بجهاز خارجي.
منفذ USB بسرعة نقل إشارات تبلغ 20 جيجابت/ثانية غير متوفر.
يُعد الضوء الأزرق الخافت من TUV قياسًا لجودة مواصفات اختبار امتثال الشاشة. تفضل بزيارة موقع https://www.certipedia.com/?locale=en#search لمزيد من التفاصيل.
يتم الرجوع إلى إصدار LastPass الأساسي بعد 30 يومًا.
ستختلف قدرة البطارية الفعلية بالواط في الساعة (واط/ساعة) عن السعة المحددة بالتصميم. ومن الطبيعي أن تنخفض سعة البطارية تبعًا لفترة الصلاحية والوقت والاستخدام والبيئة ودرجه الحرارة وتكوين النظام والتطبيقات المحملة والميزات وإعدادات إدارة الطاقة وعوامل أخرى.
يلزم التفعيل في غضون 180 يومًا من تفعيل Windows.
العرض متاح في جميع أنحاء العالم (باستثناء الصين والدول المحظورة أو البلدان الأخرى المحددة على أنها مقيدة بموجب القوانين أو اللوائح المعمول بها) للمشتركين الجدد والحاليين الذين تزيد أعمارهم عن 18 عامًا. انقر فوق أيقونة Adobe في قائمة البدء للحصول على عضوية تجريبية مجانية لمدة شهر واحد لبرنامج Adobe المختار. البرنامج مرتبط بالجهاز ولا يمكن نقله. إذا كنت ترغب في التسجيل للحصول على اشتراك يتجدد تلقائيًا، يمكنك إدخال طريقة الدفع الخاصة بك عند التسجيل. من خلال إضافة طريقة دفع، سيتم تجديد اشتراكك تلقائيًا بالسعر الحالي في ذلك الوقت في تاريخ التجديد حتى تقوم بالإلغاء. إذا قمت بالإلغاء قبل نهاية الفترة التجريبية المجانية لمدة شهر واحد فلن يتم تحصيل أي رسوم منك. يمكنك إلغاء اشتراكك في أي وقت عبر صفحة حساب Adobe الخاص بك أو عن طريق الاتصال بمركز دعم العملاء. يرجى الاطلاع على الأسعار الحالية لمنتجات Adobe المتوفرة في هذا العرض. العرض غير متاح لعملاء Education أو OEM أو الترخيص المجمع. يخضع العرض لمدى التوافر تبعًا لمكان إقامة المستخدم. ويجوز تطبيق شروط وأحكام إضافية. ويُلغى العرض حيثما يكون محظورًا أو مقيدًا بموجب القانون.
استنادًا إلى تسجيل U.S. EPEAT®‎ وفقًا لمعايير IEEE 1680.1-2018 EPEAT®‎. وتختلف حالة EPEAT®‎ حسب البلد. تفضل بزيارة موقع www.epeat.net للحصول على مزيد من المعلومات.
Eyesafe® Display للضوء الأزرق الخافت تمثل قياسًا لجودة مواصفات اختبار امتثال الشاشة. راجع موقع https://eyesafe.com لمزيد من التفاصيل.
Duet for HP مثبت مسبقًا على هذا الكمبيوتر. يمكنك بدء الاستخدام على الأجهزة الإضافية عن طريق تنزيل التطبيق من متجر iOS أو Google Play والتوصيل بالكمبيوتر الشخصي. تتطلب تقنية الإدخال بالقلم/اللمس من جهاز إضافي الترقية إلى إصدار Duet Pro، المتوفر للشراء من خلال تطبيق Duet for HP.
قد تتفاوت أبعاد الجهاز والوزن نظرًا لمتغيرات التكوين والتصنيع.
تختلف النسبة المئوية للمواد البلاستيكية معادة التدوير المجموعة من الأماكن القريبة من المحيطات الموجودة في كل مكوّن حسب المنتج.
صُنع غطاء المنتج في أجهزة الكمبيوتر المحمولة من مواد معدنية مُعاد تدويرها. تختلف النسبة المئوية للمعادن المعاد تدويرها حسب المنتج.
تحتوي مكونات لوحة المفاتيح على بلاستيك معاد تدويره بعد الاستهلاك. تختلف النسبة المئوية للمواد المعاد تدويرها بعد الاستهلاك ضمن كل مكون حسب المنتج.
للحصول على الأداء الأمثل وإمكانية شحن البطارية أثناء ممارسة الألعاب والعرض، استخدم محول الطاقة المرفق بالكمبيوتر الشخصي. يمكنك استخدام محول Type-C بقدرة 100 واط/20 فولت أو شاحن متنقل عند تشغيل المهام ذات التحميل الخفيف. تعمل ميزة الشحن أثناء إيقاف تشغيل النظام فقط عند التوصيل بمحول Type-C بقدرة 20 فولت أو بشاحن متنقل.
استنادًا إلى اختبار النطاق اللاسلكي باستخدام أداة قياس المعايير Chariot. يلزم جهاز توجيه لاسلكي يُباع بشكل منفصل يدعم قنوات بتردد 160 ميجاهرتز. يلزم توفر نقطة الوصول اللاسلكية وخدمة الإنترنت، علمًا بأنه يتم بيعهما بشكل منفصل. إذ أن توفر نقاط الوصول اللاسلكية العامة محدود. وتتوافق وحدة Wi-Fi 6 (802.11ax) مع الإصدارات السابقة بمواصفات 802.11 الأقدم. يخضع الأداء لقيود تتعلق بالبيئة والمباني والتضاريس وغيرها. تحقق من التوافر في دولة الاستخدام.
التحسينات في التغطية والإنتاجية من خلال تمكين ميزة Dynamic Antenna Gain (اكتساب الهوائي الديناميكي) بناءً على بيئة المساحة الخالية في الهواء الطلق باستخدام معادلة Friis (فريس). تأتي ميزة Dynamic Antenna Gain (اكتساب الهوائي الديناميكي) ضمن وحدة اتصال HP Extended Range Wireless Lan. تتوفر ميزة Dynamic Antenna Gain (اكتساب الهوائي الديناميكي) في الدول ضمن القائمة الحمراء بالاتحاد الأوروبي والمغطاة بهذه التقنية بموجب موافقة الاتحاد الأوروبي والصين.
يتطلب تشغيل تقنية Bluetooth® 5.3 دعم أنظمة التشغيل Microsoft OS/Chrome OS. وحتى يتوفر الدعم من نظامي التشغيل Microsoft OS‏/Chrome OS، ستعمل تقنية Bluetooth® 5.3 باعتبارها تقنية Bluetooth® 5.2 أو أقل.