location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 27-r101ne Intel® Core™ i5 i5-8400T 68,6 سم (27") 1920 x 1080 بيكسل حاسوب شخصي قطعة واحدة 8 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص صلب AMD Radeon 530 Windows 10 Home أبيض

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
27
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27-r101ne
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4MK95EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193015085145 show
الفئة:
Desktop PC with monitor.
حواسيب ومحطات عمل قطعة واحدة Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 3581
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 24 Feb 2019
Product end of life date
Bullet Points HP Pavilion 27-r101ne Intel® Core™ i5 i5-8400T 68,6 سم (27") 1920 x 1080 بيكسل حاسوب شخصي قطعة واحدة 8 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص صلب AMD Radeon 530 Windows 10 Home أبيض
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - حاسوب شخصي قطعة واحدة أبيض 150 عرض
  • - Intel® Core™ i5 i5-8400T 1,7 جيغاهرتز
  • - 68,6 سم (27") HD كامل 1920 x 1080 IPS
  • - 8 جيغابايت DDR4-SDRAM 2400 ميجا هرتز 1 x 8 جيغابايت
  • - 1 تيرا بايت سواقة قرص صلب DVD±RW قارئ البطاقات مدمج
  • - AMD Radeon 530 2 جيغابايت Intel® UHD Graphics 630
  • - اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية بلوتوث 4.2
  • - Windows 10 Home 64-بيت
أكثر>>>
Short summary description HP Pavilion 27-r101ne Intel® Core™ i5 i5-8400T 68,6 سم (27") 1920 x 1080 بيكسل حاسوب شخصي قطعة واحدة 8 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص صلب AMD Radeon 530 Windows 10 Home أبيض:
This short summary of the HP Pavilion 27-r101ne Intel® Core™ i5 i5-8400T 68,6 سم (27") 1920 x 1080 بيكسل حاسوب شخصي قطعة واحدة 8 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص صلب AMD Radeon 530 Windows 10 Home أبيض data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 27-r101ne, 68,6 سم (27"), HD كامل, Intel® Core™ i5, 8 جيغابايت, 1 تيرا بايت, Windows 10 Home

Long summary description HP Pavilion 27-r101ne Intel® Core™ i5 i5-8400T 68,6 سم (27") 1920 x 1080 بيكسل حاسوب شخصي قطعة واحدة 8 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص صلب AMD Radeon 530 Windows 10 Home أبيض:
This is an auto-generated long summary of HP Pavilion 27-r101ne Intel® Core™ i5 i5-8400T 68,6 سم (27") 1920 x 1080 بيكسل حاسوب شخصي قطعة واحدة 8 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص صلب AMD Radeon 530 Windows 10 Home أبيض based on the first three specs of the first five spec groups.

HP Pavilion 27-r101ne. نوع المنتج: حاسوب شخصي قطعة واحدة. قطر الشاشة: 68,6 سم (27"), نوع HD: HD كامل, وضوح العرض: 1920 x 1080 بيكسل. فئة المعالج: Intel® Core™ i5, ترددات المعالج: 1,7 جيغاهرتز. الذاكرة الداخلية: 8 جيغابايت, نوع الذاكرة الداخلية: DDR4-SDRAM. سعة التخزين الاجمالية: 1 تيرا بايت, وسائط التخزين: سواقة قرص صلب. طراز موائم الرسوميات المخبأ: AMD Radeon 530. آلة تصوير مدمجة. نوع محرك الأقراص الضوئية: DVD±RW. نظام التشغيل المثبت: Windows 10 Home. لون المنتج: أبيض

عرض
قطر الشاشة *
68,6 سم (27")
وضوح العرض *
1920 x 1080 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD *
HD كامل
إضاءة خلفية LED
Yes
نسبة الأبعاد الأصلية
16:9
نوع اللوحة
IPS
شكل الشاشة
مسطحة
زاوية الامالة
0 - 25 درجة
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i5
جيل المعالج
الجيل الثامن من Intel® كور ™ i5
طراز المعالج *
i5-8400T
نوى المعالجات
6
أسنان المعالج
6
تردد تعزيز المعالج
3,3 جيغاهرتز
ترددات المعالج *
1,7 جيغاهرتز
ذاكرة المعالج المخبئية
9 ميجا بايت
نوع الذاكرة المخبئية للمعالج
ذاكرة مخبئية ذكية
معدل ناقل النظام
8 جيغا/ثا
قوة التصميم الحراري (TDP)
35 عرض
تردد نقطة تصميم حرارية TDP قابل للخفض
1,2 جيغاهرتز
نقطة تصميم حرارية TDP قابلة للخفض
25 عرض
نسخة فتحات PCI سريعة
3.0
مقبس المعالج
LGA 1151 (H4)
طباعة المعالج بالحفر
14 نانومتر
أنماط عمل المعالج
64-بيت
تثبيت
U0
نوع الناقل
DMI3
الاسم الرمزي للمعالج
Coffee Lake
أقصى عدد من حارات PCI Express
16
معايرات PCI Express
1x16, 1x8+2x4, 2x8
رمز المعالج
SR3X6
درجة حرارة النواة
100 درجة مئوية
الذاكرة الداخبية القصوى التي يدعمها المعالج
64 جيغابايت
معالج خال من التضارب
Yes
أنواع الذاكرة التي يدعمها المعالج
DDR4-SDRAM
سرعات ساعة الذاكرة التي تيدعمها المعالج
2666 ميجا هرتز
عرض حزمة الذاكرة التي يدعمها المعالج (الأقصى)
41,6 جيغا بايت/ثانية
أقنية الذاكرة التي يدعمها المعالج
ثنائي
دعم ECC بواسطة المعالج
No
الذاكرة
الذاكرة الداخلية *
8 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
الحد الاقصى لسعة الذاكرة الداخلية *
16 جيغابايت
مداخل الذاكرة
1
نوع فتحات الذاكرة
SO-DIMM
سرعة ساعة الذاكرة
2400 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
1 x 8 جيغابايت
عامل شكل الذاكرة
DIMM/SO-DIMM
تكنولوجيا صناعة الدارات السريعة ECC
No
وسائط التخزين
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص صلب
عدد سواقات التخزين المركبة
1
الاستطاعة الإجمالية لسواقات القرص الصلب
1 تيرا بايت
عدد الاقراص الصلبة المثبتة
1
سعة القرص الصلب
1 تيرا بايت
سرعة دوران القرص الثابت
7200 دورة في الدقيقة
وصلة القرص الثابت
SATA
جزيء إنتل® أوبتان™ ميموري مركب
Yes
سعة وحدة Intel® Optane™ Memory
16 جيغابايت
نوع محرك الأقراص الضوئية *
DVD±RW
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
SD, SDHC, SDXC
الرسومات
بطاقة رسوميات ديسكريت *
Yes
الشركة المصنعة لوحدة معالجة الرسومات المنفصلة
AMD
طراز موائم الرسوميات المخبأ *
AMD Radeon 530
ذاكرة موائم الرسوميات المكتومة
2 جيغابايت
نوع ذاكرة الرسوميات المدمجة
GDDR5
موائم الرسوميات المدمج *
Yes
طراز موائم الرسوميات المدمج *
Intel® UHD Graphics 630
تردد قاعدة موائم رسوميات على اللوحة
350 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
1050 ميجا هرتز
الذاكرة القصوى لموائم الرسوميات على اللوحة
64 جيغابايت
عدد الشاشات المدعومة (الرسوميات على اللوحة)
3
نسخة DirectX لموائم الرسوميات على اللوحة
12.0
موائم الرسوميات على اللوحة نسخة OpenGL
4.5
هوية موائم الرسوميات على اللوحة
0x3E92
الصوت
مكبرات الصوت مدمجة *
Yes
ميكروفون داخلي
Yes
نظام الصوت
B&O PLAY
آلة التصوير
آلة تصوير مدمجة *
Yes
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
الشبكات
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Realtek
طراز كونترولر WLAN
Realtec RTL8822BE
نوع الانتينا الهوائي
2x2
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
بلوتوث *
Yes
اصدار البلوتوث
4.2
الربط
عدد منافذ بطاقة الشبكة (RJ-45)
1
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
2
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-C *
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
2
ميكروفون, مقبس الادخال
No
منفذ سماعة/ميكروفون مزدوج
Yes
مقبس الادخال - الاتصال المباشر DC
Yes
تصميم
لون المنتج *
أبيض
بلد المنشأ
الصين
أداء
نوع المنتج *
حاسوب شخصي قطعة واحدة
رقائق اللوحة الرئيسية
Intel® H370
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 10 Home
برمجيات التجربة
Microsoft Office 365, McAfee LiveSafe
البرمجيات المرفقة
Netflix
ميزات خاصة المعالج
قنية انتل® تيربو بوست- إصدار
2.0
تقنية تعدد المسارات الفائق
No
تقنية حماية الهوية
Yes
تقنية انتل سبيدستيب المعززة
Yes
تقنية انتل® كويك سينك فيديو
Yes
تقنية الفيديو الواضح عالي الدقة من انتل®
Yes
تقنية كلير فيديو من انتل®
Yes
تقنية انتل InTru™ 3D
Yes
معايير التشفير المتقدمة
Yes
تقنية التنفيذ الموثوق انتل
No
حالة التوقف المعززة انتل
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
المفتاح الآمن
Yes
انتل TSX-NI
No
برنامج انتل منصة الصورة الثابتة (SIPP)
No
حماية نظام التشغيل
Yes
سوفتوير غارد اكتنشنز (Intel® SGX) من انتل®
Yes
تقنية انتل للفيديو الواضح (PAE)
Yes
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
قياس رزمة المعالج
37.5 x 37.5 ملم
مجموعات التعليمات المدعمة
AVX 2.0, SSE4.1, SSE4.2
قابلية التوسع
1S
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
No
مواصفات السائل الحراري
PCG 2015A
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
نسخة تقنية أيدنتيتي بروتكشن من انتل®
1,00
نسخة ستيبل ايميج بلاتفورم بروغرام من انتل®
0,00
نسخة تقنية سيكيور كي من انتل®
1,00
تقنية الافتراضية من انتل®
Yes
نسخة TSX-NI من انتل®
0,00
معالج ARK ID
129940
جاهز لذاكرة انتل® أوبتان™
Yes
مزايا خاصة بالعلامة التجارية
إتش بي جامبستارت
Yes
نوع مكبرات صوت إتش بي
HP Dual Speakers
إتش بي أوديو سويتش
Yes
إدارة الطاقة
طاقة محول التيار المتردد
150 عرض
قلم
القلم مشمول
No
الوزن والأبعاد
العرض (مع المنصة)
657 ملم
العمق (مع المنصة)
180 ملم
الارتفاع (مع المنصة)
510,7 ملم
الوزن (مع الحامل)
10 كيلو غرام
عرض التغليف
791 ملم
عمق التغليف
233 ملم
ارتفاع التغليف
618 ملم
وزن الحزمة
13,2 كيلو غرام
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
5 - 35 درجة مئوية
مدى درجة حرارة التخزين (من - الى)
-20 - 60 درجة مئوية
مدى الرطوبة النسبية للتشغيل (H-H)
15 - 80%
الارتفاع التشغيلي
0 - 2000 متر
الارتفاع غيرالقابل للتشغيلي
0 - 4572 متر
الاستدامة
شهادات الاستدامة
EPEAT Silver, نجمة الطاقة
محتوى التغليف
الفأرة مشمولة
Yes
لوحة المفاتيح متضمنة
Yes
اسلاك الطاقة مشمولة
Yes
مزايا أخرى
3D التوافق
No
نمط التحكم الذاتي
No
شاشة قابلة للعزل
No