location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Element Case Aura حقيبة هاتف جوال 11,9 سم (4.7") التغطية أزرق

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Element Case Check ‘Element Case’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aura
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EMT-322-100DZ-20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0640947793858 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Element Case: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 11929
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 02 Jun 2018 08:15:11
The date of the most recent change of the data-sheet in Icecat's system
أكثر>>>
Short summary description Element Case Aura حقيبة هاتف جوال 11,9 سم (4.7") التغطية أزرق:
This short summary of the Element Case Aura حقيبة هاتف جوال 11,9 سم (4.7") التغطية أزرق data-sheet is auto-generated and uses the product title and the first six key specs.

Element Case Aura, التغطية, Apple, iPhone 7, 11,9 سم (4.7"), أزرق

Long summary description Element Case Aura حقيبة هاتف جوال 11,9 سم (4.7") التغطية أزرق:
This is an auto-generated long summary of Element Case Aura حقيبة هاتف جوال 11,9 سم (4.7") التغطية أزرق based on the first three specs of the first five spec groups.

Element Case Aura. نوع الحقيبة: التغطية, توافقية الماركة: Apple, التوافق: iPhone 7, توافقية قياس الشاشة الأقصى: 11,9 سم (4.7"), لون المنتج: أزرق

العلامة التجارية الصورة رمز المنتج المنتج المخزون السعر يبدا من
Element Case

Element Case Aura حقيبة هاتف جوال 14 سم (5.5") التغطية أزرق
(show image)
EMT-322-100EZ-20 Aura 0.00
(excl. VAT)
0 (incl. VAT)
Element Case

Element Case Aura حقيبة هاتف جوال 14 سم (5.5") التغطية أسود
(show image)
EMT-322-100EZ-01 Aura 0.00
(excl. VAT)
0 (incl. VAT)
Element Case

Element Case Aura حقيبة هاتف جوال 11,9 سم (4.7") التغطية أسود
(show image)
EMT-322-100DZ-01 Aura 0.00
(excl. VAT)
0 (incl. VAT)