- Brand : Zalman
- Product name : HD160 PLUS
- Product code : HD160 PLUS (SILVER)
- Category : Computer Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 33712
- Info modified on : 08 May 2023 14:56:22
-
Long product name Zalman HD160 PLUS Desktop Silver
:
HD160 Plus, 2 x USB Ports, 1 x IEEE1394(Firewire) Port, 1 x Microphone, 1 x Headphones, Silver
-
Zalman HD160 PLUS Desktop Silver
:
Applied with DFSTN NEGATIVE LCD, Home Theatre PC Enclosure.
Designed for High TDP Processors
Opening the Air Vent on the top of the case will facilitate the inflow of cool air from the outside for cooling the CPU.
The 3 ultra quiet, high-capacity fans are designed for the quick discharge of heated air.
Designed for High Performance Power Supplies
A Dedicated Air Vent allows cool air intake from outside the enclosure directly into the power supply, minimizing its noise level and facilitating the highest possible efficiency.
PSU Brackets are also provided to allow a stronger and more stable PSU Installation.
Designed to Maximize HDD and LCD Lifespan
Carefully positioned fans quickly release air heated by the hard disks and LCD to maximize their life span.
Designed for Optimal Graphic Card Performance
An Air Vent near the VGA card reinforces its cooling for optimal operation of the VGA card. -
Short summary description Zalman HD160 PLUS Desktop Silver
:
Zalman HD160 PLUS, Desktop, PC, Silver, ATX, micro ATX, Aluminium, 1x 92 mm
-
Long summary description Zalman HD160 PLUS Desktop Silver
:
Zalman HD160 PLUS. Form factor: Desktop, Type: PC, Product colour: Silver. Side fans installed: 1x 92 mm, Side fans diameters supported: 92 mm, Rear fans installed: 2x 80 mm. Width: 435 mm, Depth: 460 mm, Height: 160 mm. Power supply type: ATX12V, Internal drive bays: 3.5" x 5, External drive bays: 5.25" x 1
Design | |
---|---|
Material | Aluminium |
Form factor | Desktop |
Type | PC |
Product colour | Silver |
Supported motherboard form factors | ATX, micro ATX |
LED indicators |
Ports & interfaces | |
---|---|
Audio input | |
Audio output | |
Firewire (IEEE 1394) ports | 1 |
USB 2.0 ports quantity | 2 |
Cooling | |
---|---|
Side fans installed | 1x 92 mm |
Number of side fans supported (max) | 1 |
Side fans diameters supported | 92 mm |
Rear fans installed | 2x 80 mm |
Cooling | |
---|---|
Number of rear fans supported (max) | 2 |
Rear fans diameters supported | 80 mm |
Bottom fans installed | 1x 80 mm |
Number of bottom fans supported (max) | 1 |
Bottom fans diameters supported | 80 mm |
Weight & dimensions | |
---|---|
Width | 435 mm |
Depth | 460 mm |
Height | 160 mm |
Weight | 6.8 kg |
Other features | |
---|---|
Power supply type | ATX12V |
Expansion slots | 7 |
Internal drive bays | 3.5" x 5 |
External drive bays | 5.25" x 1 |
Weight (imperial) | 6.76 kg (14.9 lbs) |
Display | LCD |
On/off switch |
Country | Distributor |
---|---|
|
1 distributor(s) |