- Brand : Trust
- Product name : Dual Charger
- Product code : 17846
- Category : Mobile Device Chargers
- Data-sheet quality : created/standardized by Icecat
- Product views : 38497
- Info modified on : 08 Feb 2024 14:21:34
-
Long product name Trust Dual Charger Mobile phone, MP3 Black AC Indoor
:
Foldable power adapter with 2 USB ports to simultaneously charge your iPod and iPhone/mobile phone via a wall power socket
-
Trust Dual Charger Mobile phone, MP3 Black AC Indoor
:
Foldable power adapter with 2 USB ports to simultaneously charge your iPod and iPhone/mobile phone via a wall power socket. Ideal to keep as an extra charger at home or in the office. Travel light: Foldable and light-weight design that easily fits in your bag. Also works with other portable devices that can be charged by USB, such as your iPad, mobile phone or portable media player (requires USB charge cable supplied with your portable device).
-
Short summary description Trust Dual Charger Mobile phone, MP3 Black AC Indoor
:
Trust Dual Charger, Indoor, AC, Black
-
Long summary description Trust Dual Charger Mobile phone, MP3 Black AC Indoor
:
Trust Dual Charger. Charger type: Indoor, Power source type: AC, Charger compatibility: Mobile phone, MP3, USB 2.0 ports quantity: 2. Product colour: Black
Performance | |
---|---|
Charger compatibility | Mobile phone, MP3 |
Power source type | AC |
USB 2.0 ports quantity | 2 |
Charger type | Indoor |
Basic device type | Mobile phone |
Performance | |
---|---|
Compatibility | iPod, iPhone, iPad |
Design | |
---|---|
Product colour | Black |
Other features | |
---|---|
Built-in battery |
Country | Distributor |
---|---|
|
1 distributor(s) |
|
1 distributor(s) |