- Brand : PresTop
- Product name : SL-317-KB-LIFT
- Product code : SL-317-KB-LIFT
- GTIN (EAN/UPC) : 8718274262131
- Category : Signage Displays
- Data-sheet quality : created/standardized by Icecat
- Product views : 16805
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name PresTop SL-317-KB-LIFT Signage Display 43.2 cm (17") Grey
:
Kiosk SL-317-KB-LIFT (17" LCD screen/speakers/Stainless Steel Keyboard with track ball)
-
Short summary description PresTop SL-317-KB-LIFT Signage Display 43.2 cm (17") Grey
:
PresTop SL-317-KB-LIFT, 43.2 cm (17"), 1280 x 1024 pixels
-
Long summary description PresTop SL-317-KB-LIFT Signage Display 43.2 cm (17") Grey
:
PresTop SL-317-KB-LIFT. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Product colour: Grey