Philips SHAVER Series 9000 S9987/55 Wet and dry electric shaver with 3 accessories

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
89960
Info modified on:
23 Jun 2025, 14:00:22
Short summary description Philips SHAVER Series 9000 S9987/55 Wet and dry electric shaver with 3 accessories:
Philips SHAVER Series 9000 S9987/55 Wet and dry electric shaver with 3 accessories, Rotation shaver, Chrome, SkinIQ, GroomTribe, SH91, 2 year(s)
Long summary description Philips SHAVER Series 9000 S9987/55 Wet and dry electric shaver with 3 accessories:
Philips SHAVER Series 9000 S9987/55 Wet and dry electric shaver with 3 accessories. Shaver system: Rotation shaver, Product colour: Chrome, Shaving system technologies: SkinIQ. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Width: 162 mm, Depth: 160 mm, Height: 245 mm. Package weight: 1.07 kg, Package type: Box. Quantity per pack: 1 pc(s), Shaver base station functions: Cleaning