3Dconnexion SpaceExplorer USB CAD Professional mouse USB Type-A Optical

  • Brand : 3Dconnexion
  • Product name : SpaceExplorer USB CAD Professional
  • Product code : 3DX-700026-CAD
  • Category : Mice
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 16972
  • Info modified on : 21 Oct 2022 10:14:32
  • Warranty: : 3-year warranty
  • Long product name 3Dconnexion SpaceExplorer USB CAD Professional mouse USB Type-A Optical :

    SpaceExplorer USB CAD Professional, 15 Keys, black

  • Short summary description 3Dconnexion SpaceExplorer USB CAD Professional mouse USB Type-A Optical :

    3Dconnexion SpaceExplorer USB CAD Professional, Optical, USB Type-A, Black

  • Long summary description 3Dconnexion SpaceExplorer USB CAD Professional mouse USB Type-A Optical :

    3Dconnexion SpaceExplorer USB CAD Professional. Movement detection technology: Optical, Device interface: USB Type-A, Buttons quantity: 15. Product colour: Black

Reviews
Updated:
2013-11-01 21:46:14
Average rating:0
Uk has collected 2 expert reviews for 3Dconnexion SpaceExplorer USB CAD Professional mouse USB Type-A Optical but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.