Gefen 4x4 HDMI 1.3 Matrix

  • Brand : Gefen
  • Product name : 4x4 HDMI 1.3 Matrix
  • Product code : EXT-HDMI1.3-444
  • Category : Video Switches
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 7750
  • Info modified on : 21 Oct 2022 10:32:10
  • Long product name Gefen 4x4 HDMI 1.3 Matrix :

    4x4 HDMI 1.3 Matrix

  • Short summary description Gefen 4x4 HDMI 1.3 Matrix :

    Gefen 4x4 HDMI 1.3 Matrix, HDMI, Black, Blue, Dolby True HD, DTS HD Maste, 1920 x 1080 (HD 1080), 1080p, 225 MHz

  • Long summary description Gefen 4x4 HDMI 1.3 Matrix :

    Gefen 4x4 HDMI 1.3 Matrix. Video port type: HDMI. Product colour: Black, Blue, Audio codecs: Dolby True HD, DTS HD Maste, Supported graphics resolutions: 1920 x 1080 (HD 1080). Power requirements: 5V DC. Weight: 4.5 kg, Dimensions (WxDxH): 431.8 x 44.4 x 149 mm. Cables included: HDMI

Distributors
Country Distributor
1 distributor(s)
Reviews
Updated:
2014-09-13 04:56:46
Average rating:70
Uk has collected 1 expert review for Gefen 4x4 HDMI 1.3 Matrix and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
theregister.co.uk
Updated:
2014-09-13 04:56:46
Average rating:70
That means a signal, say on input one, can be simultaneously output on any or all of the four output ports. This makes the gadget ideal for a multi-room set-ups, allowing the living room HD DVD players output to be routed to two bedroom TVs, while th...
  • The Gefen 4x4 HDMI Matrix isnt going to suit everyone. Its a high-end piece of kit that is suited to a video studio, or to a sophisticated home user who has lots of video sources and displays. A Video DJ would find it invaluable. If youve got some...