- Brand : BTI
- Product name : CS5JJ2F001-BTI
- Product code : CS5JJ2F001-BTI
- Category : Projector Lamps
- Data-sheet quality : created/standardized by Icecat
- Product views : 3032
- Info modified on : 24 Nov 2017 03:16:52
-
Long product name BTI CS5JJ2F001- projector lamp 200 W NSH
:
200W, 2000hrs, NSH
-
Short summary description BTI CS5JJ2F001- projector lamp 200 W NSH
:
BTI CS5JJ2F001-, NSH, 200 W, 2000 h
-
Long summary description BTI CS5JJ2F001- projector lamp 200 W NSH
:
BTI CS5JJ2F001-. Lamp type: NSH, Bulb power: 200 W, Service life of lamp: 2000 h