Kanal partnere
Fabrikanter
Partners
More
Land:
Sprog:
Dansk
Icecat-søgning
Icecat: produktinformation til vores
globale katalog
som indeholder 27136351 datablade &
28974 mærker
– registrer (gratis)
Processorer
Intel Core 2 Duo E6420 2.13GHz processor 2,13 GHz 4 MB L2 Kasse
Intel Core 2 Duo E6420 2.13GHz processor 2,13 GHz 4 MB L2 Kasse
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Søg lignende produkter
Edit this data-sheet
Mærke:
Intel
Produktnavn:
Core 2 Duo E6420 2.13GHz
Produktkode:
147483
Kategori:
Processorer
Icecat Product ID:
868360
Datablad kvalitet:
oprettet / standardiseret af Icecat
Produktvisninger:
40348
Information ændret d:
17 Jul 2025, 16:37:03
The Story
Specifikationer
Kontaktoplysninger
Product Story has not yet been created for this product.
If you are interested in enabling Rich Content for this product, please
contact your Icecat account manager
or
book a Demo
.
Learn more about Product stories.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
LÆS MERE