- Brand : Tefal
- Product name : Pro Express Turbo Anti-calc Autoclean
- Product code : GV8460
- Category : Steam Ironing Stations
- Data-sheet quality : created/standardized by Icecat
- Product views : 18970
- Info modified on : 10 Aug 2017 15:04:12
-
Short summary description Tefal Pro Express Turbo Anti-calc Autoclean 1.8 L Blue, White
:
Tefal Pro Express Turbo Anti-calc Autoclean, 120 g/min, 5.5 bar, 1.8 L, Blue, White, 2 min, 8 min
-
Long summary description Tefal Pro Express Turbo Anti-calc Autoclean 1.8 L Blue, White
:
Tefal Pro Express Turbo Anti-calc Autoclean. Steam boost performance: 120 g/min, Maximum steam pressure: 5.5 bar, Water tank capacity: 1.8 L. Cord length: 1.8 m. Power: 2200 W
Embed the product datasheet into your content.
Features | |
---|---|
Maximum steam pressure | 5.5 bar |
Water tank capacity | 1.8 L |
Heating time | 2 min |
Steam boost performance | 120 g/min |
Vertical steam function | |
Automatic anti-calc | |
Product color | Blue, White |
Anti-scale system | |
Indicator light when water tank needs refilling |
Features | |
---|---|
Auto power off after | 8 min |
Ergonomics | |
---|---|
Cord length | 1.8 m |
Cord storage | |
Automatic cord rewinder |
Indication | |
---|---|
Water level indicator | |
Steam-ready light |
Other features | |
---|---|
Power | 2200 W |