Acer TravelMate X5 TMX514-51T-723A Intel® Core™ i7 i7-8565U Laptop 35.6 cm (14") Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

  • Brand : Acer
  • Product family : TravelMate
  • Product series : X5
  • Product name : TMX514-51T-723A
  • Product code : NX.VJ8EF.008
  • Category : Laptops
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 8585
  • Info modified on : 03 Jan 2024 16:43:58
  • Short summary description Acer TravelMate X5 TMX514-51T-723A Intel® Core™ i7 i7-8565U Laptop 35.6 cm (14") Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black :

    Acer TravelMate X5 TMX514-51T-723A, Intel® Core™ i7, 1.8 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB

  • Long summary description Acer TravelMate X5 TMX514-51T-723A Intel® Core™ i7 i7-8565U Laptop 35.6 cm (14") Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black :

    Acer TravelMate X5 TMX514-51T-723A. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Reviews
Updated:
2020-07-01 03:21:52
Average rating:80
Uk has collected 7 expert reviews for Acer TravelMate X5 TMX514-51T-723A Intel® Core™ i7 i7-8565U Laptop 35.6 cm (14") Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
channelpronetwork.com
Updated:
2020-07-01 03:21:48
Average rating:0
THE BUSINESS AND EXECUTIVE laptop market includes some outstanding computers, all of which are constantly being upgraded to vie for the title of thinnest and most powerful in the room (just like the executives using them!). Many feel the machine to beat i...