- Brand : GBC
- Product name : LeatherGrain Thermal Binding Covers 3mm White (100)
- Product code : IB451713
- GTIN (EAN/UPC) : 0013465451713
- Category : Binding Covers
- Data-sheet quality : created/standardized by Icecat
- Product views : 29486
- Info modified on : 14 Mar 2024 19:50:58
-
Long product name GBC LeatherGrain Thermal Binding Covers 3mm White (100)
:
ThermaBind Leathergrain Cover 3mm White (100)
-
Short summary description GBC LeatherGrain Thermal Binding Covers 3mm White (100)
:
GBC LeatherGrain Thermal Binding Covers 3mm White (100), A4, PVC, Transparent, White, Matt, 30 sheets, 3 mm
-
Long summary description GBC LeatherGrain Thermal Binding Covers 3mm White (100)
:
GBC LeatherGrain Thermal Binding Covers 3mm White (100). Format: A4, Material: PVC, Product colour: Transparent, White. Height: 297 mm, Thickness: 0.15 mm. Quantity per pack: 100 pc(s)
GBC
Product code:
46735E
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
GBC
Product code:
4400004
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
GBC
Product code:
IB451706
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
GBC
Product code:
IB451218
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
GBC
Product code:
IB451232
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
GBC
Product code:
CE040055
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
GBC
Product code:
IB451614
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
GBC
Product code:
IB451201
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
GBC
Product code:
IB451607
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
GBC
Product code:
CE011830E
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)