HP Pavilion x360 14-dw0521sa Intel® Core™ i5 i5-1035G1 Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
17454
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP Pavilion x360 14-dw0521sa Intel® Core™ i5 i5-1035G1 Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
HP Pavilion x360 14-dw0521sa, Intel® Core™ i5, 1 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB
Long summary description HP Pavilion x360 14-dw0521sa Intel® Core™ i5 i5-1035G1 Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
HP Pavilion x360 14-dw0521sa. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Silver