Infineon PC133 256MB memory module 0.25 GB 1 x 0.5 GB SDR SDRAM 133 MHz

  • Brand : Infineon
  • Product name : PC133 256MB
  • Product code : HYB39S256400DT
  • Category : Memory Modules
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 8991
  • Info modified on : 21 Oct 2022 10:14:32
  • Long product name Infineon PC133 256MB memory module 0.25 GB 1 x 0.5 GB SDR SDRAM 133 MHz :

    256MBit Synchronous DRAM

  • Short summary description Infineon PC133 256MB memory module 0.25 GB 1 x 0.5 GB SDR SDRAM 133 MHz :

    Infineon PC133 256MB, 0.25 GB, 1 x 0.5 GB, SDR SDRAM, 133 MHz, 168-pin DIMM

  • Long summary description Infineon PC133 256MB memory module 0.25 GB 1 x 0.5 GB SDR SDRAM 133 MHz :

    Infineon PC133 256MB. Component for: PC/Server, Internal memory: 0.25 GB, Memory layout (modules x size): 1 x 0.5 GB, Internal memory type: SDR SDRAM, Memory clock speed: 133 MHz, Memory form factor: 168-pin DIMM