Oral-B PRO 1 800 Electric Toothbrush Powered By Braun

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
36541
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Oral-B PRO 1 800 Electric Toothbrush Powered By Braun:
Oral-B PRO 1 800 Electric Toothbrush Powered By Braun, Adult, Rotating-oscillating toothbrush, White, 2 min, 30 sec, Germany, Battery
Long summary description Oral-B PRO 1 800 Electric Toothbrush Powered By Braun:
Oral-B PRO 1 800 Electric Toothbrush Powered By Braun. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Product colour: White. Power source: Battery, Battery type: Built-in battery. Product battery life: 10 days. Weight: 297.26 g. Package width: 55 mm, Package depth: 156 mm, Package height: 253 mm