MSI MAG B365M Mortar Intel B365 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
135540
Info modified on:
21 Apr 2021, 10:18:55
Short summary description MSI MAG B365M Mortar Intel B365 LGA 1151 (Socket H4) micro ATX:
MSI MAG B365M Mortar, Intel, LGA 1151 (Socket H4), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®, LGA 1151 (Socket H4), DDR4-SDRAM, 64 GB
Long summary description MSI MAG B365M Mortar Intel B365 LGA 1151 (Socket H4) micro ATX:
MSI MAG B365M Mortar. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD. USB connector type: USB Type-A, USB Type-C. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V