- Brand : HP
- Product name : الكمبيوتر المتكامل 200 G3
- Product code : 6QS20EA
- GTIN (EAN/UPC) : 0193905086931
- Category : All-in-One PCs/Workstations ✚
- Data-sheet quality : created/standardized by Icecat
- Product views : 13215
- Info modified on : 09 Mar 2024 14:28:18
- Product Brochure/Datasheet (1.5 MB)
-
Short summary description HP الكمبيوتر المتكامل 200 G3 Intel® Pentium® Silver J5005 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Wi-Fi 5 (802.11ac)
:
HP الكمبيوتر المتكامل 200 G3, 54,6 cm (21.5"), Full HD, Intel® Pentium® Silver, 4 GB, 1 TB, FreeDOS
-
Long summary description HP الكمبيوتر المتكامل 200 G3 Intel® Pentium® Silver J5005 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Wi-Fi 5 (802.11ac)
:
HP الكمبيوتر المتكامل 200 G3. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: IPS. Processor family: Intel® Pentium® Silver, Processor frequency: 1,5 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: FreeDOS
Embed the product datasheet into your content.
Display | |
---|---|
Display diagonal | 54,6 cm (21.5") |
Display resolution | 1920 x 1080 pixels |
Touchscreen | |
HD type | Full HD |
Display brightness | 250 cd/m² |
Panel type | IPS |
Screen shape | Flat |
RGB colour space | NTSC |
Anti-glare screen | |
Colour gamut | 72% |
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel® Pentium® Silver |
Processor model | J5005 |
Processor cores | 4 |
Processor threads | 4 |
Processor boost frequency | 2,8 GHz |
Processor frequency | 1,5 GHz |
Processor cache | 4 MB |
Processor cache type | L3 |
Thermal Design Power (TDP) | 10 W |
PCI Express slots version | 2.0 |
Processor socket | BGA 1090 |
Processor lithography | 14 nm |
Processor operating modes | 32-bit, 64-bit |
Stepping | B0 |
Processor codename | Gemini Lake |
Maximum number of PCI Express lanes | 6 |
PCI Express configurations | 1x4+1x2, 2x1+1x2+1x2, 4x1 |
Processor code | SR3S3 |
Tjunction | 105 °C |
Maximum internal memory supported by processor | 8 GB |
Conflict-Free processor | |
Memory types supported by processor | DDR4-SDRAM, LPDDR4-SDRAM |
Memory clock speeds supported by processor | 2400 MHz |
Memory channels supported by processor | Dual |
ECC supported by processor |
Memory | |
---|---|
Internal memory | 4 GB |
Internal memory type | DDR4-SDRAM |
Memory slots | 1 |
Memory slots type | SO-DIMM |
Memory clock speed | 2133 MHz |
Memory layout (slots x size) | 1 x 4 GB |
Memory form factor | DIMM/SO-DIMM |
ECC |
Storage | |
---|---|
Total storage capacity | 1 TB |
Storage media | HDD |
Total HDDs capacity | 1 TB |
Number of HDDs installed | 1 |
HDD capacity | 1 TB |
HDD speed | 7200 RPM |
HDD interface | SATA |
Optical drive type | DVD±RW |
Card reader integrated | |
Compatible memory cards | SD |
Graphics | |
---|---|
Discrete graphics card | |
Discrete graphics card model | Not available |
On-board graphics card | |
On-board graphics card model | Intel® UHD Graphics 605 |
On-board graphics card base frequency | 250 MHz |
On-board graphics card burst frequency | 800 MHz |
On-board graphics card dynamic frequency (max) | 800 MHz |
Maximum on-board graphics card memory | 8 GB |
Number of displays supported (on-board graphics) | 3 |
On-board graphics card DirectX version | 12.0 |
On-board graphics card ID | 0x3184 |
Number of execution units | 18 |
Audio | |
---|---|
Built-in speaker(s) |
Camera | |
---|---|
Built-in camera | |
Total megapixels | 1 MP |
Network | |
---|---|
Wi-Fi | |
Top Wi-Fi standard | Wi-Fi 5 (802.11ac) |
Network | |
---|---|
Wi-Fi standards | 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac) |
WLAN controller manufacturer | Realtek |
Antenna type | 1x1 |
Ethernet LAN | |
Bluetooth | |
Bluetooth version | 4.2 |
Ports & interfaces | |
---|---|
Ethernet LAN (RJ-45) ports | 1 |
USB 2.0 ports quantity | 2 |
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity | 2 |
HDMI ports quantity | 1 |
Microphone in | |
Combo headphone/mic port |
Design | |
---|---|
Country of origin | China |
Performance | |
---|---|
Product type | All-in-One PC |
Software | |
---|---|
Operating system installed | FreeDOS |
Processor special features | |
---|---|
Intel® Smart Response Technology | |
Intel® Turbo Boost Technology | |
Intel® Hyper Threading Technology (Intel® HT Technology) | |
Intel® Identity Protection Technology (Intel® IPT) | |
Intel® Anti-Theft Technology (Intel® AT) | |
Enhanced Intel SpeedStep Technology | |
Intel® Quick Sync Video Technology | |
Intel® AES New Instructions (Intel® AES-NI) | |
Intel Enhanced Halt State | |
Intel VT-x with Extended Page Tables (EPT) | |
Intel® Secure Key | |
Intel® OS Guard | |
Intel Software Guard Extensions (Intel SGX) | |
Intel 64 | |
Execute Disable Bit | |
Idle States | |
Thermal Monitoring Technologies | |
Processor package size | 25 x 24 mm |
CPU configuration (max) | 1 |
Embedded options available | |
UART | |
Intel Virtualization Technology for Directed I/O (VT-d) | |
Intel Identity Protection Technology version | 1,00 |
Intel Smart Response Technology version | 0,00 |
Intel Secure Key Technology version | 1,00 |
Intel Virtualization Technology (VT-x) | |
Processor ARK ID | 128984 |
Brand-specific features | |
---|---|
HP JumpStart | |
HP Recovery Manager | |
HP Support Assistant |
Power | |
---|---|
AC adapter power | 65 W |
Pen | |
---|---|
Pen included |
Weight & dimensions | |
---|---|
Width (with stand) | 490 mm |
Depth (with stand) | 390 mm |
Height (with stand) | 204 mm |
Weight (with stand) | 5,39 kg |
Package width | 598 mm |
Package depth | 483 mm |
Package height | 248 mm |
Sustainability | |
---|---|
Sustainability certificates | ENERGY STAR |
Packaging content | |
---|---|
Power cord included |
Other features | |
---|---|
3D | |
Display diagonal (metric) | 54,6 cm |
Autonomy mode | |
Detachable display |