- Brand : Fujitsu
- Product name : SOUNDSYSTEEM
- Product code : FSP:805000461
- Category : Speaker Sets
- Data-sheet quality : created/standardized by Icecat
- Product views : 25695
- Info modified on : 22 Apr 2019 08:37:46
-
Long product name Fujitsu SOUNDSYSTEEM speaker set
:
Accessoires: Sound system 2.1 Mini
-
Fujitsu SOUNDSYSTEEM speaker set
:
SOUNDSYSTEM 2.1 mini
This small and compact sound system offers crystal clear sound and is a must for every PC. It can be connected to a PC, TV, DVD-player, VCR or Game Console. The satellite speakers with extremely small dimensions will find a spot on any desk and the subwoofer can be placed underneath. Small sound system, great sound. -
Short summary description Fujitsu SOUNDSYSTEEM speaker set
:
Fujitsu SOUNDSYSTEEM, 117 x 200 x 148 mm
-
Long summary description Fujitsu SOUNDSYSTEEM speaker set
:
Fujitsu SOUNDSYSTEEM. Dimensions (WxDxH): 117 x 200 x 148 mm
Embed the product datasheet into your content.
Weight & dimensions | |
---|---|
Dimensions (WxDxH) | 117 x 200 x 148 mm |
Technical details | |
---|---|
Frequency range | 40 Hz – 120 Hz |
I/O ports | 1x DC connector, 2x Satellite connectors |
Speakers | Stereo |