Zyxel ES-2108-F 8-Port Managed Layer-2 Fast Ethernet Switch L2

Brand:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
20723
Info modified on:
14 Mar 2024, 18:44:47
Short summary description Zyxel ES-2108-F 8-Port Managed Layer-2 Fast Ethernet Switch L2:
Zyxel ES-2108-F 8-Port Managed Layer-2 Fast Ethernet Switch, Managed, L2
Long summary description Zyxel ES-2108-F 8-Port Managed Layer-2 Fast Ethernet Switch L2:
Zyxel ES-2108-F 8-Port Managed Layer-2 Fast Ethernet Switch. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 8000 entries. Networking standards: IEEE 802.1d, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE...