- Brand : Acer
- Product family : Veriton
- Product series : Essential S
- Product name : S2710G + V226HQ
- Product code : DT.VQEEB.001+UM.WV6EE.B04
- Category : PCs/Workstations ✚
- Data-sheet quality : created/standardized by Icecat
- Product views : 60058
- Info modified on : 09 Mar 2024 14:04:25
-
Long product name Acer Veriton S2710G + V226HQ Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Desktop PC Black
:
Intel Core i3-7100 (3MB Cache, 3.9GHz), 4GB DDR4-SDRAM, 1000GB HDD, DVD±RW, Intel HD Graphics 630, LAN, Windows 10 Pro 64-bit
-
Acer Veriton S2710G + V226HQ Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Desktop PC Black
:
Getting Down to Business
Everything you need from a standard sized desktop in a fraction of the space.
Big on Features
Maintain productivity with powerful features that keep your business running smoothly. -
Short summary description Acer Veriton S2710G + V226HQ Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Desktop PC Black
:
Acer Veriton S2710G + V226HQ, 3,9 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD±RW, Windows 10 Pro
-
Long summary description Acer Veriton S2710G + V226HQ Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Desktop PC Black
:
Acer Veriton S2710G + V226HQ. Processor frequency: 3,9 GHz, Processor family: Intel® Core™ i3, Processor model: i3-7100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Desktop. Product type: PC
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel® Core™ i3 |
Processor generation | 7th gen Intel® Core™ i3 |
Processor model | i3-7100 |
Processor cores | 2 |
Processor threads | 4 |
Processor frequency | 3,9 GHz |
Processor socket | LGA 1151 (Socket H4) |
Processor cache | 3 MB |
Processor cache type | Smart Cache |
System bus rate | 8 GT/s |
Bus type | DMI3 |
Processor lithography | 14 nm |
Processor operating modes | 64-bit |
Processor codename | Kaby Lake |
Thermal Design Power (TDP) | 51 W |
Tjunction | 100 °C |
PCI Express slots version | 3.0 |
Maximum number of PCI Express lanes | 16 |
PCI Express configurations | 1x16, 1x8+2x4, 2x8 |
Number of processors installed | 1 |
Stepping | S0 |
Maximum internal memory supported by processor | 64 GB |
Memory types supported by processor | DDR3L-SDRAM, DDR4-SDRAM |
Memory clock speeds supported by processor | 1333, 1600, 2133, 2400 MHz |
ECC supported by processor |
Memory | |
---|---|
Internal memory | 4 GB |
Maximum internal memory | 32 GB |
Internal memory type | DDR4-SDRAM |
Memory slots | 2x DIMM |
Memory clock speed | 2400 MHz |
Memory channels | Dual-channel |
Storage | |
---|---|
Total storage capacity | 1 TB |
Storage media | HDD |
Optical drive type | DVD±RW |
Number of storage drives installed | 1 |
Total kapasitas HDD | 1 TB |
Number of hard drives installed | 1 |
Hard drive capacity | 1 TB |
Hard drive interface | SATA III |
Hard drive speed | 7200 RPM |
Card reader integrated |
Graphics | |
---|---|
Discrete graphics card | |
On-board graphics card | |
Discrete graphics card model | Not available |
On-board graphics card family | Intel® HD Graphics |
On-board graphics card model | Intel® HD Graphics 630 |
On-board graphics card base frequency | 350 MHz |
On-board graphics card dynamic frequency (max) | 1100 MHz |
Maximum on-board graphics card memory | 64 GB |
Number of displays supported (on-board graphics) | 3 |
On-board graphics card DirectX version | 12.0 |
On-board graphics card OpenGL version | 4.4 |
On-board graphics card ID | 0x5912 |
Network | |
---|---|
Ethernet LAN | |
Ethernet LAN data rates | 10, 100, 1000 Mbit/s |
Cabling technology | 10/100/1000Base-T(X) |
Wi-Fi |
Ports & interfaces | |
---|---|
USB 2.0 ports quantity | 4 |
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 2 |
VGA (D-Sub) ports quantity | 1 |
DVI port | |
HDMI ports quantity | 1 |
Ethernet LAN (RJ-45) ports | 1 |
Microphone in | |
Headphone outputs | 1 |
Ports & interfaces | |
---|---|
Line-out | |
Line-in |
Expansion slots | |
---|---|
PCI Express x16 slots | 1 |
Design | |
---|---|
Chassis type | Desktop |
Placement supported | Vertical |
Product colour | Black |
Performance | |
---|---|
Motherboard chipset | Intel H110 Express |
Product type | PC |
Software | |
---|---|
Operating system installed | Windows 10 Pro |
Operating system architecture | 64-bit |
Processor special features | |
---|---|
Intel 64 | |
Enhanced Intel SpeedStep Technology | |
Embedded options available | |
Intel® InTru™ 3D Technology | |
Intel® Clear Video HD Technology (Intel® CVT HD) | |
Intel Clear Video Technology | |
Intel VT-x with Extended Page Tables (EPT) | |
Intel TSX-NI | |
Idle States | |
Thermal Monitoring Technologies | |
Intel Stable Image Platform Program (SIPP) | |
Intel® AES New Instructions (Intel® AES-NI) | |
Intel® Secure Key | |
Intel® OS Guard | |
Intel Trusted Execution Technology | |
Execute Disable Bit | |
Intel Enhanced Halt State | |
Intel Software Guard Extensions (Intel SGX) | |
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID) | |
Processor package size | 37.5 x 37.5 mm |
Supported instruction sets | AVX 2.0, SSE4.1, SSE4.2 |
Processor code | SR35C |
Scalability | 1S |
CPU configuration (max) | 1 |
Thermal solution specification | PCG 2015C |
Intel Virtualization Technology for Directed I/O (VT-d) | |
Intel Identity Protection Technology version | 1,00 |
Intel Stable Image Platform Program (SIPP) version | 0,00 |
Intel Secure Key Technology version | 1,00 |
Intel Virtualization Technology (VT-x) | |
Intel TSX-NI version | 0,00 |
Processor ARK ID | 97455 |
Intel® Turbo Boost Technology | |
Intel® Hyper Threading Technology (Intel® HT Technology) | |
Intel® Quick Sync Video Technology | |
Intel® Identity Protection Technology (Intel® IPT) | |
Conflict-Free processor |
Power | |
---|---|
Power supply | 220 W |
Sustainability | |
---|---|
Sustainability certificates | RoHS |
Weight & dimensions | |
---|---|
Width | 165 mm |
Depth | 320 mm |
Height | 340 mm |
Packaging content | |
---|---|
Display included | |
Display diagonal | 54,6 cm (21.5") |
Manual |
Other features | |
---|---|
Optical drives quantity | 1 |