Electrolux MyPRO IS1103 3300 W

  • Brand : Electrolux
  • Product name : MyPRO IS1103
  • Product code : 988 703 180
  • GTIN (EAN/UPC) : 8594185620204
  • Category : Ironing Presses
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 13602
  • Info modified on : 14 Mar 2024 17:07:31
  • Product Brochure/Datasheet (0.2 MB) Product Brochure/Datasheet (0.3 MB)
  • Long product name Electrolux MyPRO IS1103 3300 W :

    Smart Professional Fixed Steam Ironer, 1.9/1.4 L, 3300W

  • Short summary description Electrolux MyPRO IS1103 3300 W :

    Electrolux MyPRO IS1103, LED, Aluminium, 3300 W, 230 V, 50 Hz, 16 A

  • Long summary description Electrolux MyPRO IS1103 3300 W :

    Electrolux MyPRO IS1103. Display type: LED. Housing material: Aluminium. Power: 3300 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 1120 mm, Depth: 400 mm, Height: 1050 mm. Package width: 1200 mm, Package depth: 550 mm, Package height: 1280 mm

Video
Similar products
Electrolux
Product: MyPRO IS185
Product code: 988 703 178
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)