Samsung N230-JA01 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
78388
Info modified on:
25 Jan 2025, 22:55:27
Short summary description Samsung N230-JA01 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black:
Samsung N230-JA01, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows 7 Starter, Black
Long summary description Samsung N230-JA01 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black:
Samsung N230-JA01. Product type: Netbook. Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 1.03 kg