- Brand : GBC
- Product name : LeatherGrain Thermal Binding Covers 1.5mm Red (100)
- Product code : IB451201
- GTIN (EAN/UPC) : 0013465451201
- Category : Binding Covers
- Data-sheet quality : created/standardized by Icecat
- Product views : 38172
- Info modified on : 14 Mar 2024 19:50:58
-
Long product name GBC LeatherGrain Thermal Binding Covers 1.5mm Red (100)
:
ThermaBind Leathergrain Cover 1.5mm Red (100)
-
Short summary description GBC LeatherGrain Thermal Binding Covers 1.5mm Red (100)
:
GBC LeatherGrain Thermal Binding Covers 1.5mm Red (100), A4, PVC, Red, Transparent, Matt, 15 sheets, 1.5 mm
-
Long summary description GBC LeatherGrain Thermal Binding Covers 1.5mm Red (100)
:
GBC LeatherGrain Thermal Binding Covers 1.5mm Red (100). Format: A4, Material: PVC, Product colour: Red, Transparent. Height: 297 mm. Quantity per pack: 100 pc(s)
GBC
Product code:
46735E
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
GBC
Product code:
4400004
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
GBC
Product code:
IB451706
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
GBC
Product code:
IB451218
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
GBC
Product code:
IB451713
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
GBC
Product code:
IB451232
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
GBC
Product code:
CE040055
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
GBC
Product code:
IB451614
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
GBC
Product code:
IB451607
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
GBC
Product code:
CE011830E
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Country | Distributor |
---|---|
|
2 distributor(s) |