- Brand : Canon
- Product name : NB-4H
- Product code : 3217A002
- Category : Camera/Camcorder Batteries
- Data-sheet quality : created/standardized by Icecat
- Product views : 59435
- Info modified on : 04 Apr 2019 04:12:15
-
Long product name Canon NB-4H Nickel-Metal Hydride (NiMH) 1400 mAh
:
NB-4H
-
Canon NB-4H Nickel-Metal Hydride (NiMH) 1400 mAh
:
One of the power sources the Canon PowerShot Pro70 can use is the dedicated NB-4H NiMH rechargeable battery. As a result of extensive energy-saving design, the PowerShot Pro70 can shoot 160 or more shots with the NB-4H NiMH rechargeable battery when using the LCD monitor.
-
Short summary description Canon NB-4H Nickel-Metal Hydride (NiMH) 1400 mAh
:
Canon NB-4H, 1400 mAh, 4.8 V, Nickel-Metal Hydride (NiMH)
-
Long summary description Canon NB-4H Nickel-Metal Hydride (NiMH) 1400 mAh
:
Canon NB-4H. Battery technology: Nickel-Metal Hydride (NiMH), Battery capacity: 1400 mAh, Battery voltage: 4.8 V. Weight: 120 g
Embed the product datasheet into your content
Battery | |
---|---|
Battery technology | Nickel-Metal Hydride (NiMH) |
Battery capacity | 1400 mAh |
Battery voltage | 4.8 V |
Battery | |
---|---|
Product colour | Black |
Battery recharge time | 1.17 h |
Weight & dimensions | |
---|---|
Weight | 120 g |
Country | Distributor |
---|---|
|
1 distributor(s) |