- Brand : Fujitsu
- Product name : MHV2100BH
- Product code : MHV2100BH
- Category : Internal Hard Drives
- Data-sheet quality : created/standardized by Icecat
- Product views : 70531
- Info modified on : 14 Mar 2024 17:28:28
-
Long product name Fujitsu MHV2100BH internal hard drive 2.5" 100 GB SATA
:
100GB SATA hard disk drive
-
Fujitsu MHV2100BH internal hard drive 2.5" 100 GB SATA
:
A leading player in the promotion of SATA technology, Fujitsu was the first hard disk drive manufacturer to introduce a 2.5-inch SATA-based drive. Now Fujitsu is releasing its latest generation of SATA hard disk drives, featuring storage capacities of up to 120GB.
This efficient hard disk drive provides the best of all worlds. With higher shock tolerance and improved input-output per second (IOPS) rates, both performance and reliability are increased when using multiple hard disk drives. Fluid Dynamic Bearing (FDB) motors help limit acoustic noise, ensuring whisper-quiet operation
The Fujitsu MHV2xxxBH is also the first Fujitsu hard disk drive range that is RoHS compliant/lead free. RoHS refers to the European Commission's RoHS directive for eliminating certain hazardous materials in the manufacturing of electronic equipment. -
Short summary description Fujitsu MHV2100BH internal hard drive 2.5" 100 GB SATA
:
Fujitsu MHV2100BH, 2.5", 100 GB, 5400 RPM
-
Long summary description Fujitsu MHV2100BH internal hard drive 2.5" 100 GB SATA
:
Fujitsu MHV2100BH. Hard drive size: 2.5", Hard drive capacity: 100 GB, Hard drive rotational speed: 5400 RPM
Features | |
---|---|
Hard drive size | 2.5" |
Hard drive capacity | 100 GB |
Hard drive rotational speed | 5400 RPM |
Interface | SATA |
Type | HDD |
Storage drive buffer size | 8 MB |
HDD sustained transfer rate | 150 MiB/s |
Read seek | 12 ms |
Write seek | 14 ms |
Track to track seek time | 1.5 ms |
Average seek time | 22 ms |
Average latency | 5.56 ms |
Bytes per sector | 512 |
Mean time between failures (MTBF) | 300000 h |
Energy Management | |
---|---|
Power consumption (standby) | 0.6 W |
Power consumption (off) | 0.13 W |
Energy Management | |
---|---|
Operating voltage | 5 V |
Operational Conditions | |
---|---|
Operating temperature range (T-T) | 5 - 55 °C |
Storage temperature range (T-T) | -40 - 65 °C |
Operating relative humidity range | 8 - 90% |
Operating altitude | -300 - 3000 m |
Non-operating altitude | -300 - 12000 m |
Operating shock | 300 G |
Non-operating shock | 900 G |
Weight & Dimensions | |
---|---|
Width | 70 mm |
Height | 9.5 mm |
Depth | 100 mm |
Weight | 101 g |
Other features | |
---|---|
Acoustic pressure emissions | 28 dB |