Flash computers CF/8GBH-AX memory card 8 GB CompactFlash

  • Brand : Flash computers
  • Product name : CF/8GBH-AX
  • Product code : CF/8GBH-AX
  • Category : Memory Cards
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 13500
  • Info modified on : 07 Mar 2024 15:34:52
  • Warranty: : 5 Years
  • Long product name Flash computers CF/8GBH-AX memory card 8 GB CompactFlash :

    Axiom 8GB CompactFlash Card, 150x, 22.5MB/s

  • Short summary description Flash computers CF/8GBH-AX memory card 8 GB CompactFlash :

    Flash computers CF/8GBH-AX, 8 GB, CompactFlash, Black

  • Long summary description Flash computers CF/8GBH-AX memory card 8 GB CompactFlash :

    Flash computers CF/8GBH-AX. Capacity: 8 GB, Flash card type: CompactFlash. Product colour: Black

Similar products
Flash computers
Product: CF/4GBH-AX
Product code: CF/4GBH-AX
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Flash computers
Product: CF/2GBH-AX
Product code: CF/2GBH-AX
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Flash computers
Product: CF/1GBH-AX
Product code: CF/1GBH-AX
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Flash computers
Product: CF/512H-AX
Product code: CF/512H-AX
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)