- Brand : Nedsoft
- Product name : Personeelszaken
- Product code : 20207
- Category : Financial & Accounting Software
- Data-sheet quality : created/standardized by Icecat
- Product views : 37657
- Info modified on : 21 Jul 2023 08:38:46
-
Short summary description Nedsoft Personeelszaken Accounting
:
Nedsoft Personeelszaken, Accounting, Dutch, 512 MB, 1 GB, 250 MB, Pentium III
-
Long summary description Nedsoft Personeelszaken Accounting
:
Nedsoft Personeelszaken. Type: Accounting, Language version: Dutch. Recommended RAM: 512 MB, Recommended hard disk space: 1 GB, Minimum hard disk space: 250 MB. Platform: PC
Embed the product datasheet into your content.
License | |
---|---|
Type | Accounting |
Language version | Dutch |
System requirements | |
---|---|
Recommended RAM | 512 MB |
Recommended hard disk space | 1 GB |
Minimum hard disk space | 250 MB |
System requirements | |
---|---|
Minimum processor | Pentium III |
Minimum RAM | 256 MB |
Compatible operating systems | Windows 2000/XP/Vista/Win7 |
Minimum system requirements | CD-ROM |
Other features | |
---|---|
Platform | PC |