- Brand : Sony
- Product name : W800i
- Product code : DPY1012901/31
- Category : Mobile Phones
- Data-sheet quality : created/standardized by Icecat
- Product views : 82232
- Info modified on : 26 Feb 2024 15:20:51
-
Long product name Sony W800i 99 g White
:
W800i Smooth White
-
Short summary description Sony W800i 99 g White
:
Sony W800i, 176 x 220 pixels, 2 MP, Bluetooth, White
-
Long summary description Sony W800i 99 g White
:
Sony W800i. Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 400 h. Weight: 99 g. Product colour: White
Uk has collected 45 expert reviews for Sony W800i 99 g White and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
Sony’s Walkman was at home listening to Phil Collins when the digital music party kicked off. Having been usurped by Apple’s white fiend, it vowed to rediscover its crazy youth with an orange-and-cream music phone, but the W800i is no gaudy pu...
techradar.com
Updated:
2016-11-14 23:20:17
2016-11-14 23:20:17
Average rating:100
Have camera phones already had their day? With the launch of Motorolas ROKR iTunes handset and now this Walkman-branded phone from Sony Ericsson, it seems as if MP3s have replaced JPEGs as the fashionable file format du jour.Sonys new W800i has a jui...
expertreviews.co.uk
Updated:
2016-11-14 23:20:17
2016-11-14 23:20:17
Average rating:100
The W800 is part of Sony Ericssons Walkman-branded range. The phone is similar to the K750, but it comes with a more sophisticated MP3 player and a 512MB Memory Stick Duo for storing music. The handsets design is almost identical to the K750s, bu...
iMobile.com.au
Updated:
2016-11-14 23:20:17
2016-11-14 23:20:17
Average rating:0
Overview IntroductionWe?ve done the K608i. We?ve done the K750i. It?s only normal to move onto the latest and greatest from mobile giant Sony Ericsson ? the W800i. The W800i is the first in the company?s new range of Walkman? handsets, bringing back t...
T3.com
Updated:
2016-11-14 23:20:17
2016-11-14 23:20:17
Average rating:100
The wait is finally over - and it was worth it. The first Walkman phone is aimed firmly at taking on dedicated MP3 players, and it looks set to strike right at their heart. The bright-orange livery may be a bit scary for anyone whos not still in sch...
Sony hasnt exactly been forthcoming in embracing the digital music era, but thats all set to change, with its latest digital players now carrying the Walkman brand. The latest product in this line is the W800i, the first phone to come with an integ...
The Sony Ericsson W800i Walkman phone is an intuitive new device which successfully combines a mobile telephone and MP3 player into one. The result is an excellent all-round package, which includes some great features, headed up by a 2.0 MegaPixel Came...
For those too young to remember the original Sony Walkman (a statement that will suddenly make many readers feel very old), we must labour the point that it was to portable music what Hoover was to Vacuum Cleaners. Many people from certain generations...
The first phone to carry Sony’s Walkman brand, and does so proudly. The larger memory means more songs but still with features galore, just as before.