VAX Raval MacBook Pro/PC 15.6" 39.6 cm (15.6") Messenger case

  • Brand : VAX
  • Product name : Raval MacBook Pro/PC 15.6"
  • Product code : VAX-1303
  • Category : Laptop Cases
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 16533
  • Info modified on : 07 Feb 2020 14:58:52
  • Short summary description VAX Raval MacBook Pro/PC 15.6" 39.6 cm (15.6") Messenger case :

    VAX Raval MacBook Pro/PC 15.6", Messenger case, 39.6 cm (15.6"), 1.4 kg

  • Long summary description VAX Raval MacBook Pro/PC 15.6" 39.6 cm (15.6") Messenger case :

    VAX Raval MacBook Pro/PC 15.6". Case type: Messenger case, Maximum screen size: 39.6 cm (15.6"). Weight: 1.4 kg