Samsung SC-MX20 11,2 MP CCD

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
91713
Info modified on:
04 Apr 2019, 11:12:15
Short summary description Samsung SC-MX20 11,2 MP CCD:
Samsung SC-MX20, 11,2 MP, CCD, 6,86 cm (2.7"), LCD, 270 g
Long summary description Samsung SC-MX20 11,2 MP CCD:
Samsung SC-MX20. Total megapixels: 11,2 MP, Sensor type: CCD. Optical zoom: 32x, Digital zoom: 1200x, Focal length range: 1.6 - 4.3 mm. Compatible memory cards: SD, SDHC. Camera shutter speed: 1/60 - 1/10000 s. Display diagonal: 6,86 cm (2.7"), Display: LCD