- Brand : Samsung
- Product name : EB-P3000CNEGWW
- Product code : EB-P3000CNEGWW
- GTIN (EAN/UPC) : 8801643149673
- Category : Power Banks
- Data-sheet quality : created/standardized by Icecat
- Product views : 54063
- Info modified on : 14 Mar 2024 19:48:45
-
Short summary description Samsung EB-P3000CNEGWW power bank 10000 mAh Navy
:
Samsung EB-P3000CNEGWW, 10000 mAh, Navy
-
Long summary description Samsung EB-P3000CNEGWW power bank 10000 mAh Navy
:
Samsung EB-P3000CNEGWW. Battery capacity: 10000 mAh. USB Type-A output ports: 1. Output current: 1.5 A. Product colour: Navy
Embed the product datasheet into your content
Design | |
---|---|
Number of simultaneously connected devices (max) | 1 |
Product colour | Navy |
Charger compatibility | Universal |
Performance | |
---|---|
Charging source | USB |
Battery capacity | 10000 mAh |
Battery capacity | 31 Wh |
Power | |
---|---|
Input voltage | 5 V |
Power | |
---|---|
Input current | 2 A |
Output voltage | 5 V |
Output current | 1.5 A |
Ports & interfaces | |
---|---|
Input interface | Micro-USB |
USB Type-A output ports | 1 |
Weight & dimensions | |
---|---|
Width | 71 mm |
Depth | 15 mm |
Height | 147.5 mm |
Weight | 240 g |
Country | Distributor |
---|---|
|
1 distributor(s) |