Balay 3BI-9129 cooker hood Wall-mounted Silver 820 m³/h

  • Brand : Balay
  • Product name : 3BI-9129
  • Product code : 3BI-9129
  • GTIN (EAN/UPC) : 4242006175627
  • Category : Cooker Hoods
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 5624
  • Info modified on : 21 Oct 2022 10:14:32
  • Short summary description Balay 3BI-9129 cooker hood Wall-mounted Silver 820 m³/h :

    Balay 3BI-9129, 820 m³/h, Recirculating, 58 dB, Wall-mounted, Silver, Sensor

  • Long summary description Balay 3BI-9129 cooker hood Wall-mounted Silver 820 m³/h :

    Balay 3BI-9129. Maximum extraction power: 820 m³/h, Type of extraction: Recirculating, Noise level: 58 dB. Type: Wall-mounted, Product colour: Silver, Control type: Sensor. Bulb power: 80 W, Number of bulbs: 4 bulb(s), Bulb type: Halogen. Motor power: 260 W, Power consumption (typical): 340 W. Width: 1200 mm, Depth: 700 mm, Height: 800 mm

Similar products
Balay
Product: 3BC-8129
Product code: 3BC-8129
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Balay
Product: 3BC-998
Product code: 3BC-998
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Balay
Product: 3BC-898 XAD
Product code: 3BC898XAD
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Balay
Product: 3BC-8560
Product code: 3BC-8560
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Balay
Product: 3BC-8590
Product code: 3BC-8590
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Balay
Product: 3BC-847
Product code: 3BC-847
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Balay
Product: 3BI-897
Product code: 3BI-897
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Balay
Product: 3BI-898
Product code: 3BI-898
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Balay
Product: 3BI-8128
Product code: 3BI-8128
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Balay
Product: 3BI-999
Product code: 3BI-999
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)