- Brand : StarTech.com
- Product name : USB to DVI External Dual or Multi Monitor Video Adapter
- Product code : USB2DVIE2
- GTIN (EAN/UPC) : 0065030836654
- Category : USB Graphics Adapters
- Data-sheet quality : created/standardized by Icecat
- Product views : 72152
- Info modified on : 10 Aug 2024 09:42:45
- Product Brochure/Datasheet (0.1 MB) StarTech.com USB2DVIE2 user manual (1.0 MB)
-
Bullet Points StarTech.com USB to DVI External Dual or Multi Monitor Video Adapter
:
- - Optimal performance at 1440x900 (higher resolutions supported) and ideal for use with 17" to 19" monitors or smaller
- - Works with desktop and laptop computers
- - No power adapter required, easy installation
- - Includes easy to use software that allows for screen rotation, multi-display management and EDID monitor detection for increased compatibility with displays
- - Supports the use of DVI to VGA or DVI to HDMI adapters
- Warranty: : 2 Years
-
Long product name StarTech.com USB to DVI External Dual or Multi Monitor Video Adapter
:
StarTech.com USB to DVI Adapter - 1440x900 - External Video & Graphics Card - Dual Monitor Display Adapter - Supports Window (USB2DVIE2)
-
StarTech.com USB to DVI External Dual or Multi Monitor Video Adapter
:
Connect a DVI display for an entry-level extended desktop multi-monitor USB solution
The USB2DVIE2 USB DVI Multi Monitor External Video Adapter turns an available USB 2.0 port into an external video card DVI port - providing high quality dual-display or multi-monitor capability that can be used in a variety of laptop or desktop applications to increase your productivity.
The device also offers the option of running up to five additional displays simultaneously (using five USB2DVIE2 Multi Monitor External Video Cards). Each connected adapter can be used to further extend the desktop or mirror the image shown on the existing display - all without having to open the computer case to install an additional video card.
Application Diagram
Backed by a StarTech.com 2-year warranty and free lifetime technical support.
The StarTech.com Advantage
- Compact, USB powered adapter provides the easiest way add a secondary or additional display to your PC
- Completely external device offers a simple upgrade solution saving the cost and hassle of upgrading the internal video card on your system
- The ability to use multiple adapters (up to five) provides a scalable display configuration for future expansion -
Short summary description StarTech.com USB to DVI External Dual or Multi Monitor Video Adapter
:
StarTech.com USB to DVI External Dual or Multi Monitor Video Adapter, 2.0, USB Type-A, DVI output, 1680 x 1050 pixels
-
Long summary description StarTech.com USB to DVI External Dual or Multi Monitor Video Adapter
:
StarTech.com USB to DVI External Dual or Multi Monitor Video Adapter. USB connector type: USB Type-A, USB connector gender: Male, DVI connector type: DVI-I. Product colour: Black. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10.... Width: 53 mm, Depth: 91 mm, Height: 18 mm. Package width: 145 mm, Package depth: 210 mm, Package height: 40 mm
Country | Distributor |
---|---|
|
1 distributor(s) |