Sony DCR-TRV19 NON 800Kpix 8MB 2.5" USB PAL 1 MP CCD

  • Brand : Sony
  • Product name : DCR-TRV19 NON 800Kpix 8MB 2.5" USB PAL
  • Product code : DCR-TRV19
  • Category : Camcorders
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 112968
  • Info modified on : 04 Apr 2019 04:04:56
  • Long product name Sony DCR-TRV19 NON 800Kpix 8MB 2.5" USB PAL 1 MP CCD :

    DCR-TRV19 MiniDV Handycam® Camcorder

  • Short summary description Sony DCR-TRV19 NON 800Kpix 8MB 2.5" USB PAL 1 MP CCD :

    Sony DCR-TRV19 NON 800Kpix 8MB 2.5" USB PAL, 1 MP, CCD, 25.4 / 4 mm (1 / 4"), LCD, 520 g

  • Long summary description Sony DCR-TRV19 NON 800Kpix 8MB 2.5" USB PAL 1 MP CCD :

    Sony DCR-TRV19 NON 800Kpix 8MB 2.5" USB PAL. Total megapixels: 1 MP, Sensor type: CCD, Optical sensor size: 25.4 / 4 mm (1 / 4"). Optical zoom: 10x, Digital zoom: 120x, Focal length range: 3.3 - 33 mm. Display: LCD. Minimum illumination: 5 lx. Weight: 520 g, Width: 71 mm, Depth: 90 mm

Reviews
Updated:
2014-10-29 07:38:49
Average rating:74
Uk has collected 2 expert reviews for Sony DCR-TRV19 NON 800Kpix 8MB 2.5" USB PAL 1 MP CCD and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.