Acer KA KA240H +ErgoStand LED display 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
33521
Info modified on:
27 May 2024, 14:16:48
Short summary description Acer KA KA240H +ErgoStand LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:
Acer KA KA240H +ErgoStand, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
Long summary description Acer KA KA240H +ErgoStand LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:
Acer KA KA240H +ErgoStand. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9. Product color: Black