- Brand : Acer
- Product name : AL1916As
- Product code : ET.1916P.040
- Category : Computer Monitors
- Data-sheet quality : created/standardized by Icecat
- Product views : 225827
- Info modified on : 22 Aug 2022 16:27:05
-
Long product name Acer AL1916As computer monitor 48.3 cm (19") 1280 x 1024 pixels
:
AL1916As 19" LCD 500:1 250 8ms silver
-
Acer AL1916As computer monitor 48.3 cm (19") 1280 x 1024 pixels
:
Great value for those who desire good text and graphics viewing, these are easy on the eye and on the budget. Adhere to high safety standards to provide the most comfortable and productive viewing.
-
Short summary description Acer AL1916As computer monitor 48.3 cm (19") 1280 x 1024 pixels
:
Acer AL1916As, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 8 ms
-
Long summary description Acer AL1916As computer monitor 48.3 cm (19") 1280 x 1024 pixels
:
Acer AL1916As. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 140°
Embed the product datasheet into your content.
Display | |
---|---|
Display diagonal | 48.3 cm (19") |
Display resolution | 1280 x 1024 pixels |
Touchscreen | |
Display brightness (typical) | 250 cd/m² |
Response time | 8 ms |
Contrast ratio (typical) | 500:1 |
Viewing angle, horizontal | 140° |
Viewing angle, vertical | 140° |
Display number of colors | 16.78 million colors |
Pixel pitch | 0.294 |
Horizontal scan range | 31 - 81 kHz |
Vertical scan range | 56 - 75 Hz |
Viewable size, horizontal | 37.6 cm |
Viewable size, vertical | 30.1 cm |
Design | |
---|---|
Certification | UL, CUL, TUV/GS, T-Mark, ISO9241-3/-7/-8, FCC/B, VCCI, CE, TCO99, C-tick,BSMI,WHQL, ISO 13402-6 |
Ports & interfaces | |
---|---|
VGA (D-Sub) ports quantity | 1 |
Ergonomics | |
---|---|
Panel mounting interface | 100 x 100 mm |
Cable lock slot | |
Cable lock slot type | Kensington |
Plug and Play |
Power | |
---|---|
Power consumption (typical) | 60 W |
Weight & dimensions | |
---|---|
Width (without stand) | 422 mm |
Depth (without stand) | 176 mm |
Height (without stand) | 433 mm |
Weight (without stand) | 5.6 kg |
Other features | |
---|---|
Display | LCD |
Uk has collected 2 expert reviews for Acer AL1916As computer monitor 48.3 cm (19") 1280 x 1024 pixels and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.