- Brand : VTech
- Product family : Zoef Zoef Dieren
- Product name : Erik Eekhoorn
- Product code : 80-500223
- GTIN (EAN/UPC) : 3417765002236
- Category : Learning Toys
- Data-sheet quality : created/standardized by Icecat
- Product views : 50878
- Info modified on : 14 Mar 2024 18:51:12
-
Short summary description VTech Zoef Zoef Dieren Erik Eekhoorn
:
VTech Zoef Zoef Dieren Erik Eekhoorn, 1 yr(s), AAA, Synthetic, Orange
-
Long summary description VTech Zoef Zoef Dieren Erik Eekhoorn
:
VTech Zoef Zoef Dieren Erik Eekhoorn. Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s). Battery type: AAA. Material: Synthetic, Product colour: Orange
Embed the product datasheet into your content
Features | |
---|---|
Product colour | Orange |
Material | Synthetic |
Suggested gender | Boy/Girl |
Recommended age (min) | 1 yr(s) |
Recommended age (max) | 5 yr(s) |
Animal type(s) | Squirrel |
Sounding | |
Languages support | Dutch |
Assembly required | |
Country of origin | China |
Preassembled | |
Certification | CE |
Learning & training skills | |
---|---|
Learning & training skills | Sounds learning, Music learning |
Role playing |
Power | |
---|---|
Batteries required | |
Battery type | AAA |
Rechargeable | |
Number of batteries supported | 2 |
Weight & dimensions | |
---|---|
Width | 99 mm |
Depth | 53.2 mm |
Height | 87.8 mm |
Weight | 137.2 g |
Packaging data | |
---|---|
Package width | 127 mm |
Package depth | 71 mm |
Package height | 102 mm |
Package weight | 190 g |
Package volume | 919.73 cm³ |
Packaging content | |
---|---|
Batteries included |
Logistics data | |
---|---|
Layers per pallet | 15 pc(s) |
Products per pallet | 1350 pc(s) |
Master (outer) case width | 273 mm |
Master (outer) case length | 234 mm |
Master (outer) case height | 122 mm |
Products per master (outer) case | 6 pc(s) |
Master (outer) case GTIN (EAN/UPC) | 63417765002238 |
Master (outer) case gross weight | 1.28 kg |
Master (outer) case volume | 7793.6 cm³ |
Harmonized System (HS) code | 950300499 |
Master (outer) cases per pallet | 225 pc(s) |
Master (outer) cases per pallet layer | 15 pc(s) |