- Brand : Sony
- Product name : Accessory Kit ACC-FP50A
- Product code : ACCFP50A
- Category : Camera Kits
- Data-sheet quality : created/standardized by Icecat
- Product views : 120931
- Info modified on : 04 Apr 2019 05:32:01
-
Long product name Sony Accessory Kit ACC-FP50A
:
Camcorder Starter Kit: Battery, NP-FP50 + Case, LCS-VA30
-
Short summary description Sony Accessory Kit ACC-FP50A
:
Sony Accessory Kit ACC-FP50A, Black, Polypropylene (PP), 650 g, 310 x 175 x 190 mm
-
Long summary description Sony Accessory Kit ACC-FP50A
:
Sony Accessory Kit ACC-FP50A. Product colour: Black, Material: Polypropylene (PP). Weight: 650 g, Dimensions (WxDxH): 310 x 175 x 190 mm