ATAG OG6093CR inb comb oven 58 L Black

  • Brand : ATAG
  • Product name : OG6093CR inb comb oven
  • Product code : OG6093CR
  • Category : Ovens
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 17837
  • Info modified on : 07 Mar 2024 15:34:52
  • Short summary description ATAG OG6093CR inb comb oven 58 L Black :

    ATAG OG6093CR inb comb oven, Electric, 58 L, 50 - 285 °C, Black, Rotary, Mechanical

  • Long summary description ATAG OG6093CR inb comb oven 58 L Black :

    ATAG OG6093CR inb comb oven. Oven type: Electric, Total oven(s) interior capacity: 58 L, Oven thermostat range: 50 - 285 °C. Product colour: Black, Control type: Rotary. Timer type: Mechanical. Power consumption (typical): 3400 W. Width: 594 mm, Depth: 590 mm, Height: 545 mm

Similar products
ATAG
Product code: OS2011AR
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
ATAG
Product code: OS6011CR
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
ATAG
Product code: OG6093CL
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
ATAG
Product code: OS2011AL
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
ATAG
Product code: OS6011CL
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
ATAG
Product code: OG6093LR
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
ATAG
Product code: OI6011EL
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
ATAG
Product code: OG6093LL
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
ATAG
Product code: OG6093AL
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
ATAG
Product code: OG6093ER
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)