- Brand : StarTech.com
- Product name : 3.5in Silicone Hard Drive Protector Sleeve with Connector Cap
- Product code : HDDSLEV35
- GTIN (EAN/UPC) : 0065030835145
- Category : Storage Drive Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 244224
- Info modified on : 12 Aug 2024 09:22:04
- Warranty: : 2 Year Warranty
-
Long product name StarTech.com HDDSLEV35 storage drive case Sleeve case Silicone Transparent
:
StarTech.com 3.5in Silicone Hard Drive Protector Sleeve with Connector Cap - Protective Sleeve Case for 3.5 HDD
-
StarTech.com HDDSLEV35 storage drive case Sleeve case Silicone Transparent
:
Provide protection against shocks/impacts to a 3.5in hard drive
This two piece silicone hard drive protector sleeve provides a layer of sturdy protection against potential shock/impact damage for your 3.5in hard drives. When enclosed with larger top portion of sleeve, they provide added stability and protection for 3.5 in. SATA hard drives while inserted in any StarTech.com Hard Drive Docking stations (SATADOCKU2, SATADOCKU2E, SATADOCK22UE) and most third party HD docks.
This stackable versatile hard drive sleeve also offers the flexibility to fit most uninstalled IDE and SATA/SAS 3.5in HDDs, featuring a tip cover that's specifically designed to protect the hard drive interface ports during transportation or stacking, but can be removed for installation.
The hard drive protector features a durable silicon design and a ventilation hole in the top portion for enhanced heat dissipation.
The HDDSLEV35 is the perfect accessory to our SATA Hard Drive docks and "bare drive" (trayless) hard drive enclosures, and for keeping unused drives safe while not in use.
The StarTech.com Advantage
- The removable end cap leaves the rest of the drive protected while it is in use, and protects the connectors when the drive is not in use
- Designed to be stackable, for ease of storage -
Short summary description StarTech.com HDDSLEV35 storage drive case Sleeve case Silicone Transparent
:
StarTech.com HDDSLEV35, Sleeve case, Silicone, Transparent, 3.5", Universal, 120 mm
-
Long summary description StarTech.com HDDSLEV35 storage drive case Sleeve case Silicone Transparent
:
StarTech.com HDDSLEV35. Case type: Sleeve case, Material: Silicone, Product colour: Transparent. Width: 120 mm, Depth: 155 mm, Height: 32 mm. Package width: 145 mm, Package depth: 290 mm, Package height: 27 mm. Quantity per pack: 1 pc(s)
Design | |
---|---|
Supported HDD sizes | 3.5" |
Case type | Sleeve case |
Material | Silicone |
Product colour | Transparent |
Number of devices supported | 1 |
Brand compatibility | Universal |
Weight & dimensions | |
---|---|
Width | 120 mm |
Depth | 155 mm |
Height | 32 mm |
Weight & dimensions | |
---|---|
Weight | 90 g |
Packaging data | |
---|---|
Package width | 145 mm |
Package depth | 290 mm |
Package height | 27 mm |
Package weight | 97 g |
Packaging content | |
---|---|
Quantity per pack | 1 pc(s) |
Logistics data | |
---|---|
Harmonized System (HS) code | 84733080 |
Country | Distributor |
---|---|
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
3 distributor(s) |
|
3 distributor(s) |
|
2 distributor(s) |
|
1 distributor(s) |