- Brand : Sony
- Product name : K750i Silver
- Product code : K750IZIL
- Category : Mobile Phones
- Data-sheet quality : created/standardized by Icecat
- Product views : 54022
- Info modified on : 26 Feb 2024 15:21:27
-
Long product name Sony K750i Silver 99 g
:
K750i Silver
-
Short summary description Sony K750i Silver 99 g
:
Sony K750i Silver, 176 x 220 pixels, Bluetooth, Silver
-
Long summary description Sony K750i Silver 99 g
:
Sony K750i Silver. Display resolution: 176 x 220 pixels. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 400 h. Weight: 99 g. Product colour: Silver