- Brand : Lenovo
- Product family : ThinkServer
- Product series : TS
- Product name : TS150
- Product code : 70LV003DEA
- Category : Servers
- Data-sheet quality : created/standardized by Icecat
- Product views : 32423
- Info modified on : 30 Mar 2023 19:07:16
- Product Brochure/Datasheet (0.2 MB) Lenovo 70LV003DEA user manual (1.1 MB)
- Warranty: : 1 Year
-
Long product name Lenovo ThinkServer TS150 server Tower (4U) Intel® Celeron® 2.9 GHz 8 GB DDR4-SDRAM 250 W
:
Intel Celeron G3920, 8GB (DDR4), 4 x 3.5", Intel HD Graphics 510, DVD±RW, RAID 121i (0/1/5/10), 8 x USB 3.0, 1 x VGA, 1 x DisplayPort, 1 x LAN, 1 x Serial, 12.5 kg
-
Lenovo ThinkServer TS150 server Tower (4U) Intel® Celeron® 2.9 GHz 8 GB DDR4-SDRAM 250 W
:
Powerful, Yet Affordable
The Lenovo ThinkServer TS150 is the perfect first server for small and medium businesses, remote or branch offices, and retail environments. It uses the latest technologies to provide enterprise-class power. Intel® Xeon® E3-1200 v5 Series processors incorporate up to four cores, integrated graphics, and support for 64GB of 2133MHz DDR4 memory. These features enable you to run larger workloads up to 20% faster than before, and even virtual machines (VMs) for more efficient server usage. Intel Active Management Technology (AMT) built into the TS150 offers easy-to-use, industry-standard management tools for remote monitoring, updates, and repairs. The TS150 provides much higher performance than a premium desktop can offer for about the same price.
Flexible Value
In addition to powerful Intel® Xeon® E3 processors, the TS150 offers a choice of Core® i3, Pentium®, and Celeron® processors for those on a smaller budget. Flexible storage options include 5.25-inch optical/tape drives, 3.5-inch HDDs, and 2.5-inch HDDs/SSDs. Up to 24TB of internal enterprise-class storage supports storage-intense workloads—such as office applications, web, e-mail and file/print serving—and provides growth capacity. Integrated software RAID 0/1/10/5—upgradable to entry hardware RAID—and Error Correcting Code (ECC) memory offer increased uptime. Multiple server operating systems are supported; client OS support enables retail/Point of Sale applications.
Environment-Friendly
The TS150 saves you money and helps the environment with energy-efficient processors and 1.2V DDR4 memory, 80 PLUS Bronze (up to 85% efficient) or Platinum (92%) power supplies, and 65% recyclable materials. The office-friendly chassis is small (25L/4U), whisper-quiet (26dB) and fits under or beside a desk. -
Short summary description Lenovo ThinkServer TS150 server Tower (4U) Intel® Celeron® 2.9 GHz 8 GB DDR4-SDRAM 250 W
:
Lenovo ThinkServer TS150, 2.9 GHz, 8 GB, DDR4-SDRAM, DVD±RW, 250 W, Tower (4U)
-
Long summary description Lenovo ThinkServer TS150 server Tower (4U) Intel® Celeron® 2.9 GHz 8 GB DDR4-SDRAM 250 W
:
Lenovo ThinkServer TS150. Processor family: Intel® Celeron®, Processor frequency: 2.9 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Optical drive: DVD±RW. Power supply: 250 W. Form factor: Tower (4U)
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel® Celeron® |
Processor frequency | 2.9 GHz |
Processor number of cores | 2 |
Processor cache | 2 MB |
Chipset | Intel® C236 |
Number of processors installed | 1 |
Processor cache type | Smart Cache |
System bus data transfer rate | 8 GT/s |
Maximum number of SMP processors | 1 |
Compatible processor series | Intel® Celeron®, Intel® Pentium® |
Processor socket | LGA 1151 (Socket H4) |
Supported processor sockets | LGA 1151 (Socket H4) |
Processor threads | 2 |
Memory | |
---|---|
Internal memory | 8 GB |
Internal memory type | DDR4-SDRAM |
Memory slots | 4x DIMM |
ECC | |
Memory clock speed | 2133 MHz |
Memory layout (slots x size) | 1 x 8 GB |
Memory, maximum | 64 GB |
Storage | |
---|---|
Number of HDDs supported | 4 |
Supported HDD sizes | 3.5" |
RAID support | |
RAID levels | 0, 1, 5, 10 |
Optical drive | DVD±RW |
Supported storage drive interfaces | Serial ATA III |
Graphics | |
---|---|
On-board graphics card | |
On-board graphics card family | Intel® HD Graphics |
On-board graphics card model | Intel® HD Graphics 510 |
Network | |
---|---|
LAN controller | Intel I219LM |
Ethernet LAN connection | |
Cabling technology | 10/100/1000Base-T(X) |
Ethernet interface type | Gigabit Ethernet |
Ports & interfaces | |
---|---|
Ethernet LAN (RJ-45) ports | 1 |
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 8 |
VGA (D-Sub) ports quantity | 1 |
Serial ports quantity | 1 |
DisplayPorts quantity | 1 |
Expansion slots | |
---|---|
PCI Express x1 (Gen 3.x) slots | 2 |
PCI Express x16 (Gen 3.x) slots | 2 |
Design | |
---|---|
Form factor | Tower (4U) |
Performance | |
---|---|
Noise level | 35 dB |
BIOS type | UEFI |
Trusted Platform Module (TPM) | |
Trusted Platform Module (TPM) version | 1.2 |
Software | |
---|---|
Operating system installed | |
Compatible operating systems | Microsoft Windows Server 2012 R2/2012 Windows MultiPoint Server 2012 Windows 10 Pro Red Hat Enterprise Linux 6.7/7.2 SUSE Linux Enterprise Server 11/12 VMware vSphere (ESXi) 5.5U3/6.0U2 |
Power | |
---|---|
Power supply | 250 W |
Number of main power supplies | 1 |
Power supply input frequency | 50 - 60 Hz |
Operational conditions | |
---|---|
Operating temperature (T-T) | 10 - 35 °C |
Storage temperature (T-T) | -40 - 60 °C |
Operating relative humidity (H-H) | 8 - 80% |
Storage humidity | 10 - 90% |
Operating altitude | 0 - 3048 m |
Weight & dimensions | |
---|---|
Width | 175 mm |
Depth | 431 mm |
Height | 375 mm |
Weight | 12.5 kg |
Other features | |
---|---|
Graphics card | HD Graphics 510 |