MSI 649 NEO-V motherboard LGA 775 (Socket T) ATX

https://images.icecat.biz/img/norm/high/334351-8792.jpg
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
52911
Info modified on:
04 Apr 2019, 05:21:52
Long product name MSI 649 NEO-V motherboard LGA 775 (Socket T) ATX:

MSI 649 NEO-V ATX, LAN, SIS, 800 MHz FSB, 2Gb memory max, PCI-Ex16

MSI 649 NEO-V motherboard LGA 775 (Socket T) ATX:

CPU
Supports Intel® Pentium 4/Celeron D processors in LGA775 package.
Supports up to Pentium 4 5xx, 6xx(EM64T) and Celeron D 3xx sequence processor.
Supports FSB 533/800MHz

Chipset
SiS® 649 Chipset
Supports FSB 533/800MHz.
Supports PCI Express x16 interface.
Supports DDR333/400 memory interface.

SiS® 965L Chipset
Hi-Speed USB (USB2.0) controller, 480Mb/sec, 8 ports.
2 Serial ATA ports with transfer rate up to 1.5Gb/s
2 channel Ultra ATA 66/100/133 bus Master IDE controller.
PCI Master v2.3, I/O APIC.
Supports both ACPI and legacy APM power management.

Main Memory
Supports two memory banks using two 184-pin unbuffered DDR DIMM.
Supports up to 2GB memory size without ECC.
Supports DDR333/400.

Slots
One PCI Express x16 slot (supports PCI Express Bus specification v1.0a compliant).
One AGR (Advance Graphics Riser) slot for compatible AGP VGA cards.
Two PCI 2.3 32-bit PCI bus slots (support 3.3v/5v PCI bus interface).

The AGR slot is a special design that only supports compatible AGP VGA cards. For more detailed information on compatible AGP VGA cards, please refer here

On-Board IDE / SATA
Dual IDE controllers integrated in SiS® 965L
Support P/O, Bus Master, Ultra DMA66/100/133 operation.
Can connect up to four IDE devices.

Dual SATA controllers integrated in SiS® 965L
Up to 150MB/sec transfer speeds.
Can connect up to two Serial ATA drives.

Audio
AC97 link controller integrated in 965L chipset.
6-channel audio codec ADI AD1888.
Compliance with AC97 v2.3 Spec.
Meet PC2001 audio performance requirement.

LAN
Broadcom AC131
Integrated Fast Ethernet PHY.
Supports 10Mb/s and 100Mb/s.
Compliance with PCI 2.2.
Supports ACPI Power Management.

Internal I/O Connectors
ATX 24-Pin power connector
4-pin ATX 12V power connector
CPU / System FAN connectors
1 x Floppy disk drive connector
2 x Serial ATA connectors
2 x ATA133 IDE drive connectors
Front panel connector
Front panel audio connector
2 x USB 2.0 connector support additional 4 ports
CD-in connector
Clear CMOS jumper

Back Panel I/O Ports
1 x Parallel
1 x Serial port
1 x PS/2 Keyboard
1 x PS/2 Mouse
1 x Audio I/O (Line-in/Line-out/MIC)
4 x USB 2.0
1 x RJ45 LAN Jack

BIOS
AMI 2Mb BIOS
The mainboard BIOS provides "Plug & Play" BIOS which detects the peripheral devices and expansion cards of the board automatically.
The mainboard provides a Desktop Management Interface(DMI) function which records your mainboard specifications.

Short summary description MSI 649 NEO-V motherboard LGA 775 (Socket T) ATX:

MSI 649 NEO-V, Intel, LGA 775 (Socket T), 800 MHz, 2 GB, Fast Ethernet 10/100 Mb/s, ATX

Long summary description MSI 649 NEO-V motherboard LGA 775 (Socket T) ATX:

MSI 649 NEO-V. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Processor system buses supported: 800 MHz. Maximum internal memory: 2 GB. Networking features: Fast Ethernet 10/100 Mb/s. Motherboard form factor: ATX, Power source type: ATX. Audio output: 6-channel ADI AD1888

Embed the product datasheet into your content