- Brand : ASUS
- Product name : X541UV-DM579T
- Product code : 90NB0CG1-M07820
- GTIN (EAN/UPC) : 4712900560237
- Category : Laptops
- Data-sheet quality : created/standardized by Icecat
- Product views : 33024
- Info modified on : 09 Mar 2024 14:04:25
-
Long product name ASUS X541UV-DM579T Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 920MX Windows 10 Black, Chocolate
:
Intel Core i5-6200U, 15.6" FHD 1920x1080, DDR4 4GB, SATA 256GB 2.5" SSD, Intel HD graphics 520, NVIDIA GeForce 920MX GDDR3 2GB, Video Camera, 802.11bgn, Bluetooth 4.0, Windows 10 (64bit)
-
ASUS X541UV-DM579T Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 920MX Windows 10 Black, Chocolate
:
ASUS VivoBook Max-serie laptops zijn ontworpen om u een overweldigende multimedia-ervaring te geven. Aangedreven door een 6de generatie Intel® Core™ processor, gamingklasse NVIDIA® GeForce® graphics, en exclusieve SonicMaster audio met ICEpower® technologie, geeft de VivoBook Max-serie u de audiovisuele ervaring die u ooit heb meegemaakt op een laptop.
-
Short summary description ASUS X541UV-DM579T Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 920MX Windows 10 Black, Chocolate
:
ASUS X541UV-DM579T, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 256 GB
-
Long summary description ASUS X541UV-DM579T Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 920MX Windows 10 Black, Chocolate
:
ASUS X541UV-DM579T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10. Product colour: Black, Chocolate
Design | |
---|---|
Product type | Laptop |
Product colour | Black, Chocolate |
Form factor | Clamshell |
Display | |
---|---|
Display diagonal | 39.6 cm (15.6") |
Display resolution | 1920 x 1080 pixels |
Touchscreen | |
HD type | Full HD |
LED backlight | |
Native aspect ratio | 16:9 |
Display surface | Gloss |
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel® Core™ i5 |
Processor generation | 6th gen Intel® Core™ i5 |
Processor model | i5-6200U |
Processor cores | 2 |
Processor threads | 4 |
Processor boost frequency | 2.8 GHz |
Processor frequency | 2.3 GHz |
System bus rate | 4 GT/s |
Processor cache | 3 MB |
Processor cache type | Smart Cache |
Processor socket | LGA 1356 (Socket B2) |
Processor lithography | 14 nm |
Processor operating modes | 64-bit |
Processor series | Intel Core i5-6200 series |
Processor codename | Skylake |
Bus type | QPI |
Stepping | D1 |
Thermal Design Power (TDP) | 15 W |
Configurable TDP-up frequency | 2.4 GHz |
Configurable TDP-up | 25 W |
Configurable TDP-down | 7.5 W |
Configurable TDP-down frequency | 0.8 GHz |
Tjunction | 100 °C |
Maximum number of PCI Express lanes | 12 |
PCI Express slots version | 3.0 |
PCI Express configurations | 1x4, 4x1 |
ECC supported by processor |
Memory | |
---|---|
Internal memory | 4 GB |
Internal memory type | DDR4-SDRAM |
Memory slots | 1x SO-DIMM |
Maximum internal memory | 16 GB |
Storage | |
---|---|
Total storage capacity | 256 GB |
Storage media | SSD |
Number of SSDs installed | 1 |
SSD capacity | 256 GB |
SSD interface | SATA |
SSD form factor | 2.5" |
Optical drive type | |
Card reader integrated | |
Compatible memory cards | SD, SDHC, SDXC |
Graphics | |
---|---|
Discrete graphics card model | NVIDIA® GeForce® 920MX |
Discrete graphics card memory | 2 GB |
Discrete graphics memory type | GDDR3 |
On-board graphics card | |
Discrete graphics card | |
On-board graphics card family | Intel® HD Graphics |
On-board graphics card model | Intel® HD Graphics 520 |
On-board graphics card base frequency | 300 MHz |
On-board graphics card dynamic frequency (max) | 1000 MHz |
Maximum on-board graphics card memory | 1.74 GB |
On-board graphics card DirectX version | 12.0 |
On-board graphics card OpenGL version | 4.4 |
On-board graphics card ID | 1916 |
Audio | |
---|---|
Audio system | SonicMaster |
Built-in microphone |
Camera | |
---|---|
Front camera |
Network | |
---|---|
Wi-Fi | |
Wi-Fi standards | 802.11b, 802.11g, Wi-Fi 4 (802.11n) |
Ethernet LAN | |
Ethernet LAN data rates | 10, 100 Mbit/s |
Bluetooth | |
Bluetooth version | 4.0 |
Ports & interfaces | |
---|---|
USB 2.0 ports quantity | 1 |
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 1 |
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity | 1 |
Ethernet LAN (RJ-45) ports | 1 |
HDMI ports quantity | 1 |
DVI port | |
VGA (D-Sub) ports quantity | 1 |
Combo headphone/mic port | |
Docking connector |
Ports & interfaces | |
---|---|
Charging port type | DC-in jack |
Keyboard | |
---|---|
Pointing device | Touchpad |
Numeric keypad | |
Full-size keyboard | |
Windows keys |
Software | |
---|---|
Operating system architecture | 64-bit |
Operating system installed | Windows 10 |
Processor special features | |
---|---|
Intel® Wireless Display (Intel® WiDi) | |
Intel® My WiFi Technology (Intel® MWT) | |
Intel® Smart Response Technology | |
Intel® Identity Protection Technology (Intel® IPT) | |
Intel® Hyper Threading Technology (Intel® HT Technology) | |
Intel® Turbo Boost Technology | 2.0 |
Intel® Small Business Advantage (Intel® SBA) | |
Enhanced Intel SpeedStep Technology | |
Intel® Clear Video HD Technology (Intel® CVT HD) | |
Intel Clear Video Technology | |
Intel® InTru™ 3D Technology | |
Intel® Insider™ | |
Intel® Quick Sync Video Technology | |
Intel Flex Memory Access | |
Intel® Smart Cache | |
Intel® AES New Instructions (Intel® AES-NI) | |
Intel Trusted Execution Technology | |
Intel Enhanced Halt State | |
Intel VT-x with Extended Page Tables (EPT) | |
Intel® Secure Key | |
Intel TSX-NI | |
Intel Stable Image Platform Program (SIPP) | |
Intel® OS Guard | |
Intel Software Guard Extensions (Intel SGX) | |
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID) | |
Intel 64 | |
Execute Disable Bit | |
Idle States | |
Thermal Monitoring Technologies | |
Processor package size | 42 X 24 mm |
Supported instruction sets | SSE4.1, SSE4.2, AVX 2.0 |
Processor code | SR2EY |
CPU configuration (max) | 1 |
Embedded options available | |
Graphics & IMC lithography | 14 nm |
Intel Virtualization Technology for Directed I/O (VT-d) | |
Intel Identity Protection Technology version | 1.00 |
Intel Smart Response Technology version | 1.00 |
Intel Stable Image Platform Program (SIPP) version | 0.00 |
Intel Secure Key Technology version | 1.00 |
Intel Small Business Advantage (SBA) version | 1.00 |
Intel TSX-NI version | 1.00 |
Intel Virtualization Technology (VT-x) | |
Processor ARK ID | 88193 |
Conflict-Free processor |
Battery | |
---|---|
Number of battery cells | 3 |
Battery capacity | 36 Wh |
Power | |
---|---|
AC adapter power | 45 W |
AC adapter frequency | 50 - 60 Hz |
AC adapter input voltage | 100 - 240 V |
AC adapter output current | 2.47 A |
AC adapter output voltage | 19 V |
Security | |
---|---|
Password protection | |
Password protection type | BIOS, HDD, User |
Weight & dimensions | |
---|---|
Width | 381.4 mm |
Depth | 251.5 mm |
Height | 27.6 mm |
Weight | 2 kg |
Packaging content | |
---|---|
Quick start guide | |
Warranty card |
Other features | |
---|---|
AC adapter included | |
Maximum internal memory (64-bit) | 16 GB |
2018-05-03 03:12:54