- Brand : Fujitsu
- Product family : LIFEBOOK
- Product series : E
- Product name : E736
- Product code : VFY:E7360M351BFR
- GTIN (EAN/UPC) : 4057185714723
- Category : Laptops
- Data-sheet quality : created/standardized by Icecat
- Product views : 32551
- Info modified on : 09 Mar 2024 14:04:25
- Product Brochure/Datasheet (0.4 MB)
-
Long product name Fujitsu LIFEBOOK E736 Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey
:
Intel Core i5-6200U, 13.3" FHD, 8GB DDR4, 256GB SSD, 3G, DVD Super Multi, WLAN, Bluetooth, Windows 10 Pro
-
Fujitsu LIFEBOOK E736 Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey
:
As a member of the FUJITSU Notebook LIFEBOOK E7 Series, the LIFEBOOK E736 is the right choice if you need a stylish notebook with high value features to support you in your daily work. With its 33.8 cm (13.3-inch) display, light weight of only 1.6 kg (3.5 lbs), extensive set of interfaces and high-end security features this modular notebook offers you full convenience and flexibility.
-
Short summary description Fujitsu LIFEBOOK E736 Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey
:
Fujitsu LIFEBOOK E736, Intel® Core™ i5, 2.3 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB
-
Long summary description Fujitsu LIFEBOOK E736 Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey
:
Fujitsu LIFEBOOK E736. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 3G. Operating system installed: Windows 10 Pro. Product colour: Grey
Design | |
---|---|
Product type | Laptop |
Product colour | Grey |
Form factor | Clamshell |
Display | |
---|---|
Display diagonal | 33.8 cm (13.3") |
Display resolution | 1920 x 1080 pixels |
Touchscreen | |
HD type | Full HD |
LED backlight | |
Display surface | Matt |
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel® Core™ i5 |
Processor generation | 6th gen Intel® Core™ i5 |
Processor model | i5-6200U |
Processor cores | 2 |
Processor threads | 4 |
Processor boost frequency | 2.8 GHz |
Processor frequency | 2.3 GHz |
System bus rate | 4 GT/s |
Processor cache | 3 MB |
Processor cache type | Smart Cache |
Processor socket | LGA 1356 (Socket B2) |
Processor lithography | 14 nm |
Processor operating modes | 64-bit |
Processor series | Intel Core i5-6200 series |
Processor codename | Skylake |
Bus type | QPI |
Stepping | D1 |
Thermal Design Power (TDP) | 15 W |
Configurable TDP-up frequency | 2.4 GHz |
Configurable TDP-up | 25 W |
Configurable TDP-down | 7.5 W |
Configurable TDP-down frequency | 0.8 GHz |
Tjunction | 100 °C |
Maximum number of PCI Express lanes | 12 |
PCI Express slots version | 3.0 |
PCI Express configurations | 1x4, 4x1 |
ECC supported by processor |
Memory | |
---|---|
Internal memory | 8 GB |
Internal memory type | DDR4-SDRAM |
Memory clock speed | 2133 MHz |
Memory form factor | SO-DIMM |
Memory slots | 2x SO-DIMM |
Maximum internal memory | 32 GB |
Storage | |
---|---|
Total storage capacity | 256 GB |
Storage media | SSD |
Number of SSDs installed | 1 |
SSD capacity | 256 GB |
SSD interface | SATA III |
Optical drive type | DVD Super Multi |
Card reader integrated | |
Compatible memory cards | SD, SDHC, SDXC |
Graphics | |
---|---|
Discrete graphics card model | Not available |
On-board graphics card | |
Discrete graphics card | |
On-board graphics card model | Intel® HD Graphics 520 |
On-board graphics card base frequency | 300 MHz |
On-board graphics card dynamic frequency (max) | 1000 MHz |
Maximum on-board graphics card memory | 1.74 GB |
On-board graphics card DirectX version | 12.0 |
On-board graphics card OpenGL version | 4.4 |
On-board graphics card ID | 1916 |
Audio | |
---|---|
Audio chip | Realtek ALC255 |
Built-in microphone |
Camera | |
---|---|
Front camera | |
Front camera resolution (numeric) | 2 MP |
Front camera resolution | 1920 x 1080 pixels |
Network | |
---|---|
Mobile network generation | 3G |
3G standards | UMTS |
Wi-Fi | |
Top Wi-Fi standard | Wi-Fi 5 (802.11ac) |
Wi-Fi standards | Wi-Fi 5 (802.11ac) |
Mobile network connection | |
Ethernet LAN | |
Ethernet LAN data rates | 10, 100, 1000 Mbit/s |
Bluetooth | |
Bluetooth version | 4.1 |
Ports & interfaces | |
---|---|
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 3 |
Ethernet LAN (RJ-45) ports | 1 |
DisplayPorts quantity | 1 |
DVI port | |
VGA (D-Sub) ports quantity | 1 |
Headphone outputs | 1 |
Microphone in | |
Docking connector | |
Charging port type | DC-in jack |
USB Sleep-and-Charge | |
USB Sleep-and-Charge ports | 1 |
Keyboard | |
---|---|
Pointing device | Touchpad |
Numeric keypad | |
Keyboard backlit | |
Spill-resistant keyboard | |
Full-size keyboard | |
Keyboard number of keys | 85 |
Windows keys | |
Number of touchpad buttons | 2 |
Software | |
---|---|
Operating system architecture | 64-bit |
Operating system installed | Windows 10 Pro |
Processor special features | |
---|---|
Intel® Wireless Display (Intel® WiDi) | |
Intel® My WiFi Technology (Intel® MWT) | |
Intel® Smart Response Technology | |
Intel® Identity Protection Technology (Intel® IPT) | |
Intel® Hyper Threading Technology (Intel® HT Technology) | |
Intel® Turbo Boost Technology | 2.0 |
Intel® Small Business Advantage (Intel® SBA) | |
Enhanced Intel SpeedStep Technology | |
Intel® Clear Video HD Technology (Intel® CVT HD) | |
Intel Clear Video Technology | |
Intel® InTru™ 3D Technology | |
Intel® Insider™ | |
Intel® Quick Sync Video Technology | |
Intel Flex Memory Access | |
Intel® Smart Cache | |
Intel® AES New Instructions (Intel® AES-NI) | |
Intel Trusted Execution Technology | |
Intel Enhanced Halt State | |
Intel VT-x with Extended Page Tables (EPT) | |
Intel® Secure Key | |
Intel TSX-NI | |
Intel Stable Image Platform Program (SIPP) | |
Intel® OS Guard | |
Intel Software Guard Extensions (Intel SGX) | |
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID) | |
Intel 64 | |
Execute Disable Bit | |
Idle States | |
Thermal Monitoring Technologies | |
Processor package size | 42 X 24 mm |
Supported instruction sets | SSE4.1, SSE4.2, AVX 2.0 |
Processor code | SR2EY |
CPU configuration (max) | 1 |
Embedded options available | |
Graphics & IMC lithography | 14 nm |
Intel Virtualization Technology for Directed I/O (VT-d) | |
Intel Identity Protection Technology version | 1.00 |
Intel Smart Response Technology version | 1.00 |
Intel Stable Image Platform Program (SIPP) version | 0.00 |
Intel Secure Key Technology version | 1.00 |
Intel Small Business Advantage (SBA) version | 1.00 |
Intel TSX-NI version | 1.00 |
Intel Virtualization Technology (VT-x) | |
Processor ARK ID | 88193 |
Conflict-Free processor |
Battery | |
---|---|
Battery technology | Lithium-Ion (Li-Ion) |
Number of battery cells | 6 |
Battery capacity | 6700 mAh |
Battery capacity | 72 Wh |
Battery life (max) | 14 h |
Battery recharge time | 3 h |
Power | |
---|---|
AC adapter power | 65 W |
AC adapter frequency | 50 - 60 Hz |
AC adapter input voltage | 100 - 240 V |
AC adapter output current | 3.42 A |
AC adapter output voltage | 19 V |
Security | |
---|---|
Cable lock slot | |
Cable lock slot type | Kensington |
Password protection | |
Password protection type | BIOS, HDD, Supervisor, User |
Operational conditions | |
---|---|
Operating temperature (T-T) | 5 - 35 °C |
Operating relative humidity (H-H) | 20 - 80% |
Certificates | |
---|---|
Certification | CE, CB, WEEE, Microsoft Operating Systems (HCT / HCL entry / WHQL) |
Sustainability | |
---|---|
Sustainability certificates | RoHS, EPEAT Gold, ENERGY STAR |
Weight & dimensions | |
---|---|
Width | 321 mm |
Depth | 228 mm |
Height (front) | 2 cm |
Height (rear) | 2.7 cm |
Weight | 1.6 kg |
Packaging content | |
---|---|
Quick start guide | |
Warranty card |
Other features | |
---|---|
AC adapter included | |
Maximum internal memory (64-bit) | 32 GB |
SIM card support |