- Brand : HP
- Product family : EliteBook
- Product name : 1030 G1
- Product code : Y0S93PA
- GTIN (EAN/UPC) : 0190780317372
- Category : Laptops
- Data-sheet quality : created/standardized by Icecat
- Product views : 9586
- Info modified on : 10 Mar 2024 10:10:44
-
Long product name HP EliteBook 1030 G1 Intel® Core™ m5 m5-6Y54 Laptop 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver
:
Intel Core m5-6Y54 (4M Cache 1.1GHz), 13.3" LED Full HD 1920x1080, 8GB LPDDR3 1866MHz, 256GB SSD, Intel HD Graphics 515, WebCam, Wi-Fi 802.11 a/b/g/n/ac, Bluetooth 4.2, Windows 10 Pro 64-bit
-
HP EliteBook 1030 G1 Intel® Core™ m5 m5-6Y54 Laptop 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver
:
The premium design of the beautifully compact and durable HP EliteBook 1030 delivers style and substance. The amazing near edge-to-edge screen makes it a great travel companion that’s fully equipped with HP’s leading security and manageability solutions.
See more, carry less
- Get big screen views from the compact and sophisticated design of the HP EliteBook 1030 with its near edge-to-edge 13.3-in. diagonal screen and the diamond-cut all metal design.
Innovative security and manageability only from HP
- Help reduce costly downtime using innovative BIOS protection from HP Sure Start with Dynamic Protection and manage devices easily with optional Intel® vPro™, HP Touch Manager4 or LANDesk management that integrates with advanced IT environments.
The strong, quiet type
- Work comfortably and without distraction. Focus on task at hand, the HP EliteBook 1030 runs quietly and stays cool with no fans or spinning drives.
Connect and collaborate in style
- Collaborate with colleagues using the HD Webcam and HP Noise Reduction Software that greatly reduces background noise. Clearly hear presenters on expertly tuned speakers with Audio by Bang & Olufsen powered up with the HP Clear Sound Amp. -
Short summary description HP EliteBook 1030 G1 Intel® Core™ m5 m5-6Y54 Laptop 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver
:
HP EliteBook 1030 G1, Intel® Core™ m5, 1,1 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB
-
Long summary description HP EliteBook 1030 G1 Intel® Core™ m5 m5-6Y54 Laptop 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver
:
HP EliteBook 1030 G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ m5, Processor model: m5-6Y54, Processor frequency: 1,1 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 515. Operating system installed: Windows 10 Pro. Product colour: Silver
Design | |
---|---|
Product type | Laptop |
Product colour | Silver |
Form factor | Clamshell |
Market positioning | Business |
Country of origin | China |
Display | |
---|---|
Display diagonal | 33,8 cm (13.3") |
Display resolution | 1920 x 1080 pixels |
Touchscreen | |
HD type | Full HD |
LED backlight | |
Native aspect ratio | 16:9 |
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel® Core™ m5 |
Processor generation | 6th gen Intel® Core™ m5 |
Processor model | m5-6Y54 |
Processor cores | 2 |
Processor threads | 4 |
Processor boost frequency | 2,7 GHz |
Processor frequency | 1,1 GHz |
Processor cache | 4 MB |
Processor cache type | Smart Cache |
Processor socket | BGA 1515 |
Processor lithography | 14 nm |
Processor operating modes | 32-bit, 64-bit |
Processor series | Intel Core m5-6Y Series |
Processor codename | Skylake |
Bus type | OPI |
Stepping | D1 |
Thermal Design Power (TDP) | 4,5 W |
Configurable TDP-up | 7 W |
Configurable TDP-down | 3,5 W |
Tjunction | 100 °C |
Maximum number of PCI Express lanes | 10 |
PCI Express slots version | 3.0 |
PCI Express configurations | 1x2+2x1, 2x2, 1x4, 4x1 |
ECC supported by processor |
Memory | |
---|---|
Internal memory | 8 GB |
Internal memory type | LPDDR3-SDRAM |
Memory clock speed | 1866 MHz |
Storage | |
---|---|
Total storage capacity | 256 GB |
Storage media | SSD |
Total kapasitas SSD | 256 GB |
Number of SSDs installed | 1 |
Solid-state drive capacity | 256 GB |
Solid-state drive interface | SATA |
SSD form factor | M.2 |
Optical drive type | |
Card reader integrated |
Graphics | |
---|---|
Discrete graphics card model | Not available |
On-board graphics card | |
Discrete graphics card | |
On-board graphics card family | Intel® HD Graphics |
On-board graphics card model | Intel® HD Graphics 515 |
On-board graphics card base frequency | 300 MHz |
On-board graphics card dynamic frequency (max) | 900 MHz |
Maximum on-board graphics card memory | 1,74 GB |
On-board graphics card DirectX version | 12.0 |
On-board graphics card OpenGL version | 4.4 |
On-board graphics card ID | 0x191E |
Audio | |
---|---|
Number of built-in speakers | 2 |
Speakers manufacturer | Bang & Olufsen |
Built-in microphone |
Camera | |
---|---|
Front camera | |
Front camera signal format | 720p |
Network | |
---|---|
Wi-Fi | |
Wi-Fi standards | 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) |
Ethernet LAN | |
Bluetooth | |
Bluetooth version | 4.2 |
Ports & interfaces | |
---|---|
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 2 |
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity | 1 |
HDMI ports quantity | 1 |
DVI port | |
Combo headphone/mic port | |
Docking connector | |
Jenis lubang pengisian | DC-in jack |
Keyboard | |
---|---|
Pointing device | Clickpad |
Numeric keypad | |
Keyboard backlit |
Keyboard | |
---|---|
Spill-resistant keyboard |
Software | |
---|---|
Operating system architecture | 64-bit |
Drivers included | |
Operating system installed | Windows 10 Pro |
Processor special features | |
---|---|
Intel® Wireless Display (Intel® WiDi) | |
Intel® My WiFi Technology (Intel® MWT) | |
Intel® Smart Response Technology | |
Intel® Hyper Threading Technology (Intel® HT Technology) | |
Intel® Turbo Boost Technology | 2.0 |
Intel® Small Business Advantage (Intel® SBA) | |
Enhanced Intel SpeedStep Technology | |
Intel® Clear Video HD Technology (Intel® CVT HD) | |
Intel Clear Video Technology | |
Intel® InTru™ 3D Technology | |
Intel® Insider™ | |
Intel® Quick Sync Video Technology | |
Intel Flex Memory Access | |
Intel® Smart Cache | |
Intel® AES New Instructions (Intel® AES-NI) | |
Intel Trusted Execution Technology | |
Intel Enhanced Halt State | |
Intel VT-x with Extended Page Tables (EPT) | |
Intel® Secure Key | |
Intel TSX-NI | |
Intel Stable Image Platform Program (SIPP) | |
Intel® OS Guard | |
Intel Software Guard Extensions (Intel SGX) | |
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID) | |
Intel 64 | |
Execute Disable Bit | |
Idle States | |
Thermal Monitoring Technologies | |
Processor package size | 20 X 16.5 mm |
Supported instruction sets | SSE4.1, SSE4.2, AVX 2.0 |
Processor code | SR2EM |
CPU configuration (max) | 1 |
Embedded options available | |
Graphics & IMC lithography | 14 nm |
Intel Virtualization Technology for Directed I/O (VT-d) | |
Intel Smart Response Technology version | 1,00 |
Intel Stable Image Platform Program (SIPP) version | 0,00 |
Intel Secure Key Technology version | 1,00 |
Intel Small Business Advantage (SBA) version | 1,00 |
Intel TSX-NI version | 1,00 |
Intel Virtualization Technology (VT-x) | |
Processor ARK ID | 88202 |
Conflict-Free processor |
Battery | |
---|---|
Battery technology | Lithium-Ion (Li-Ion) |
Number of battery cells | 4 |
Battery capacity | 40 Wh |
Power | |
---|---|
AC adapter power | 45 W |
Security | |
---|---|
Trusted Platform Module (TPM) | |
Password protection | |
Password protection type | Power on |
Sustainability | |
---|---|
Sustainability certificates | ENERGY STAR |
Weight & dimensions | |
---|---|
Width | 310 mm |
Depth | 210 mm |
Height | 15,7 mm |
Weight | 1,15 kg |
Packaging content | |
---|---|
Manual | |
Quick start guide | |
Warranty card | |
Power cord included |
Other features | |
---|---|
AC adapter included | |
Intel segment tagging | Enterprise |
2017-04-29 09:49:03
2017-04-29 09:49:03