- Brand : HP
- Product name : 1 year Post Warranty Exchange Hardware Support for ScanJet Pro 3xxx
- Product code : U9JR5PE
- Category : Warranty & Support Extensions
- Data-sheet quality : created/standardized by Icecat
- Product views : 114215
- Info modified on : 08 Aug 2024 00:49:50
- Product Brochure/Datasheet (0.2 MB) Product Brochure/Datasheet (0.3 MB) Product Brochure/Datasheet (0.3 MB) Product Brochure/Datasheet (0.3 MB) Product Brochure/Datasheet (0.4 MB) Product Brochure/Datasheet (0.3 MB) Product Brochure/Datasheet (0.5 MB)
-
Long product name HP 1 year Post Warranty Exchange Hardware Support for ScanJet Pro 3xxx
:
1 year Post Warranty Exchange Hardware Support for ScanJet Pro 3xxx
-
HP 1 year Post Warranty Exchange Hardware Support for ScanJet Pro 3xxx
:
You won't be down for long with HP Next Business Day[1] Exchange Service. Get high quality remote troubleshooting assistance and, if needed, a replacement will arrive the next business day, with shipping included. Send your failed unit back to HP in pre-paid packaging.
-
Short summary description HP 1 year Post Warranty Exchange Hardware Support for ScanJet Pro 3xxx
:
HP 1 year Post Warranty Exchange Hardware Support for ScanJet Pro 3xxx, 1 year(s)
-
Long summary description HP 1 year Post Warranty Exchange Hardware Support for ScanJet Pro 3xxx
:
HP 1 year Post Warranty Exchange Hardware Support for ScanJet Pro 3xxx. Number of years: 1 year(s)
-
Fast exchange service made easyWe're ready to ship a replacement if needed. You'll get it the next business day[1] so you'll be back up and running fast, and we provide everything you need to ship your failed unit back to us.
-
Easy, no cost shippingNo need to worry about shipping costs - we have it covered for you.
-
Help is on the lineTake advantage of our expert support specialists ready to provide remote assistance.
Features | |
---|---|
Number of years | 1 year(s) |
HP segment | Business |
Supplier features | |
---|---|
Support type | Exchange |
Place of service | Offsite |
Warranty coverage | Post warranty |
Coverage details | Standard workdays - 9 hours |
Supplier features | |
---|---|
Duration | 1 year |
Response time | Next business day response |
Service method | Advanced unit exchange |
Care Pack type | Electronic |
Coverage period | 12 month(s) |
Warranty type | P |
Logistics options | Courier shipment and defective return |
Country | Distributor |
---|---|
|
4 distributor(s) |
|
2 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
2 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
2 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
[1] By default HP will deliver HP Care Pack support services in the country where purchased. For further information on HP Care Pack support coverage for hardware products in a different geographic location, please check the Care Pack Terms and Conditions for your respective country and the datasheets for your specific Care Pack. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.